EN
  • EN
  • DE

A1104ELHLT-T

Part No A1104ELHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23W / Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series -
Package Tape & Reel
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 45mT Trip, 2.5mT Release
Test Condition -40°C ~ 85°C
Voltage - Supply 3.8V ~ 24V
Current - Supply (Max) 7.5mA
Current - Output (Max) 25mA
Output Type Open Drain
Features -
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Supplier Device Package SOT-23W
Package / Case SOT-23W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377682-A1104ELHLT-T
Ultra Librarian 3D Model Ultra Librarian A1104ELHLT-T CAD Model

Description

The Allegro MicroSystems 1189993 is an obsolete solid-state magnetic sensor switch designed for surface mount applications.

  • Mounting Type: Surface Mount
  • Package: SOT-23W
  • Operating Temperature: -40°C to 85°C
  • Sensor Type: Magnetic Sensor Switch
  • Switch Function: Unipolar Switch
  • Sensing Range (Trip): 45mT
  • Sensing Range (Release): 2.5mT
  • Technology: Hall Effect
  • Output Type: Open Drain
  • Voltage Supply: 3.8V to 24V
  • Supply Current: 7.5mA (Max)

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess