EN
  • EN
  • DE

SC16C2550BIA44

Part No SC16C2550BIA44
Manufacturer NXP / Nexperia
Description 5 V, 3.3 V and 2.5 V dual UART, 5 Mbit/s (max.), with 16-byte FIFOs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1246835-SC16C2550BIA44
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16C2550BIA44 CAD Model

Description

Product Overview: SC16C2550BIA44 from NXP

The SC16C2550BIA44 is a high-performance dual universal asynchronous receiver-transmitter (DUART) integrated circuit by NXP Semiconductors. This product is designed to offer a flexible and efficient interface for serial communication in a variety of applications, ranging from industrial control systems to complex computing environments.

The SC16C2550BIA44 operates at a voltage range of 2.3V to 5.5V, making it suitable for low-power and high-speed applications. Its dual-channel architecture allows for simultaneous and independent operation of two full-duplex UARTs, each with its own set of registers and FIFOs to manage incoming and outgoing data streams.

With a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the SC16C2550BIA44 is compact and offers a space-saving solution for systems with limited PCB real estate. Its compatibility with the industry-standard 16C550 UART makes it a versatile choice for system upgrades or designs that require reliable serial communication capabilities.

Features of the SC16C2550BIA44 include a programmable baud rate generator, support for a wide range of data formats, and a built-in false start bit detection that ensures robust data integrity. It also supports hardware and software flow control methods, including RTS/CTS and XON/XOFF, to prevent data loss during high-speed transmissions.

The device is equipped with a 16-byte FIFO for each transmitter and receiver, which helps to reduce the CPU overhead by minimizing the need for frequent service routines. The FIFOs also play a crucial role in handling bursty data traffic efficiently, making the SC16C2550BIA44 an ideal choice for systems where data throughput and reliability are critical.

In summary, the SC16C2550BIA44 from NXP is a robust and feature-rich dual UART, suitable for a wide range of serial communication applications. Its ease of integration, coupled with its advanced features, makes it a preferred choice for designers looking to incorporate reliable serial data transfer capabilities into their systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.5940 $52.7820
7+ $14.4361 $101.0527
11+ $13.9850 $153.8350
15+ $13.5339 $203.0085
20+ $13.0828 $261.6560
26+ $11.7294 $304.9644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess