EN
  • EN
  • DE

AC320004-4

Part No AC320004-4
Manufacturer Microchip Technology
Catalog Development Boards, Kits, Programmers - Accessories
Description LAN9303 PHY SWITCH DAUGHTER BRD / LAN9303 Ethernet Switch Daughter Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Accessory Type Interface Board
For Use With/Related Products Microchip Development Boards
Win Source Part Number 778289-AC320004-4
Popularity Medium
Supply and Demand Status Balance
Family Name AC320004-4
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AC320004-4 CAD Model

Description

The AC320004-4 from Microchip Technology is an essential accessory designed to enhance the functionality and versatility of the MPLAB REAL ICE In-Circuit Emulator. This isolation kit is tailored for developers who require electrical isolation between their MPLAB REAL ICE emulator and the target application. The AC320004-4 is particularly useful in scenarios where the target system operates in a noisy environment or is subject to high voltages that could potentially damage the emulator or the host PC.

The isolation kit supports a wide range of voltage levels, ensuring compatibility with various device technologies, from low-voltage microcontrollers to higher voltage systems. It provides a robust isolation barrier capable of withstanding up to 2.5kV RMS, safeguarding your development hardware from voltage spikes and ground loops that can cause significant damage.

Integration of the AC320004-4 with the MPLAB REAL ICE system is seamless. It connects directly to the emulator, requiring no additional power supplies, making it an easy plug-and-play solution. This simplicity allows developers to focus on their application without worrying about the complexities of the development environment setup.

The AC320004-4 isolation kit is not only about protection; it also maintains high signal integrity and fast communication speeds, ensuring that your debugging and programming workflow remains efficient. This is essential for developers working under tight deadlines who cannot afford delays caused by hardware issues.

In summary, the Microchip Technology AC320004-4 MPLAB REAL ICE Isolation Kit is a highly recommended investment for any professional working with the MPLAB REAL ICE system. It provides the necessary electrical isolation to protect both the development tools and the systems under test while maintaining high performance and ease of use. Whether you're working on sensitive applications or simply want an extra layer of protection, the AC320004-4 is an excellent addition to your development toolkit.

You May Also Be Interested in

SparkFun Electronics
RASPBERRY PI GPIO TALL HEADER
Need more? Email Us
Maxim Integrated
IC BRIDGE USB TO 1-WIRE RJ11
Lowest to $116.5414
Infineon Technologies
EVALUATION DAUGHTER BOARD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADIS16IMU4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
USB INTERFACE BOARD - PC LINK
Need more? Email Us
TT Electronics
BOARD CALIBR WIRED OPTO ASSY
Need more? Email Us
Amd
FMC XM105 CONNECTIVITY CARD
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION HMC625ALP5
Need more? Email Us
MaxLinear Inc
HARDWARE ACCESSORY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess