Products specifications

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331536-MX27C1000PC-55
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000PC-55 CAD Model

Description

The Macronix MX27C1000PC-55 is a memory IC that belongs to the memory family of ICs.

  • Manufacturer: Macronix
  • Win Source Part Number: 331536
  • Popularity: medium
  • Supply and Demand Status: balanced
  • Suitability: use in a variety of electronic devices, including set-top boxes, DVD players, and digital cameras

You May Also Be Interested in

Amd
112dB 192kHz 24-BIT SCH DAC / EPROM OTP 128K-bit 16K x 8 200ns 28-Pin PDIP
Need more? Email Us
ECAD model for AM27C128-200PC
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
ECAD model for FM27C512Q-120
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC
Atmel
2-Megabit 128K x 16 OTP EPROM / EPROM OTP 2M-bit 128K x 16 55ns 44-Pin PLCC
Need more? Email Us
ECAD model for AT27C2048-55JI
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C512-15F1
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention