EN
  • EN
  • DE

MX27C1000APC-90

Part No MX27C1000APC-90
Manufacturer Macronix
Catalog EPROM
Description 1M-BIT [128K x 8] CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Macronix
Win Source Part Number 331524-MX27C1000APC-90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MX27C1000APC-90 CAD Model

Description

The MX27C1000APC-90 from Macronix is an Integrated Circuit (IC) belonging to the Memory family.

  • Supply and Demand Status: balanced
  • Design: provide high performance and reliability in various applications
  • Capacity: 1 megabit
  • Suitability: use in devices where low power consumption is required
  • Quality: high-quality
  • Benefit: cost-effective solution for memory applications

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 150NS 32VSOP / EPROM OTP 1M-bit 128K x 8 150ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $14.3382
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess