EN
  • EN
  • DE

AGLP060V2-CSG201I

Part No AGLP060V2-CSG201I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 201CSP  /  series Field Programmable Gate Array (FPGA) IC 157 18432 1584 201-VFBGA, CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO PLUS
Package Tray
Number of Logic Elements/Cells 1584
Total RAM Bits 18432
Number of I/O 157
Number of Gates 60000
Voltage - Supply 1.14V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 201-VFBGA, CSBGA
Supplier Device Package 201-CSP (8x8)
Base Product Number AGLP060
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 348
Win Source Part Number 1009283-AGLP060V2-CSG201I
Ultra Librarian 3D Model Ultra Librarian AGLP060V2-CSG201I CAD Model

Description

Introducing the AGLP060V2-CSG201I from Microchip Technology

Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions, presents the AGLP060V2-CSG201I, a state-of-the-art FPGA (Field-Programmable Gate Array) designed for a diverse range of electronic applications. This product is part of the ProASIC3 series, which is renowned for its low power consumption, high performance, and security features.

Key Features and Benefits

  • High Capacity: With a logic element count of 60,000, the AGLP060V2-CSG201I offers ample space for complex logic designs, making it ideal for sophisticated digital systems.
  • Low Power Operation: This device is optimized for low power applications, reducing the overall power consumption of the system and making it suitable for power-sensitive designs.
  • Security: The ProASIC3 series comes with advanced security features, including a unique FlashLock® to protect proprietary designs against unauthorized access and copying.
  • Speed and Performance: The AGLP060V2-CSG201I is designed to deliver high-speed performance, ensuring that your applications run efficiently and effectively.
  • Package Type: This FPGA is available in a CSG201 package, which is known for its compact footprint and suitability for space-constrained applications.
  • Industrial Grade: With an industrial temperature range, this product is engineered to operate reliably in harsh environments, making it a versatile choice for a wide range of industrial applications.

Applications

The versatility of the AGLP060V2-CSG201I makes it an excellent choice for various applications, including:

  • Automotive systems
  • Industrial automation and control systems
  • Security and surveillance
  • Telecommunications infrastructure
  • Consumer electronics

Microchip's AGLP060V2-CSG201I is designed to meet the needs of developers and engineers who require a reliable, high-performance FPGA for their critical applications. With its combination of low power consumption, high capacity, and robust security features, the AGLP060V2-CSG201I is a compelling solution for your next project.

For detailed specifications, application notes, and additional resources, please visit Microchip Technology's official website.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess