EN
  • EN
  • DE

APA150-PQ208I

Part No APA150-PQ208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 158 36864 208-BFQFP
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Part Status Obsolete
Number of I/O 158
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name APA150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1279, APA150-PQ208I-ND
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911591-APA150-PQ208I
Ultra Librarian 3D Model Ultra Librarian APA150-PQ208I CAD Model

Description

Microchip Technology APA150-PQ208I FPGA

The APA150-PQ208I is a high-performance, low-power field-programmable gate array (FPGA) from Microchip Technology, designed to offer a blend of versatility, efficiency, and reliability for a wide range of applications. This advanced programmable logic device is part of the ProASIC3 series, which is known for providing secure and cost-effective solutions for consumer, industrial, automotive, and defense markets.

Key Features:

  • High Capacity: The APA150-PQ208I comes with 150,000 system gates, providing ample logic capacity for complex designs and enabling the integration of multiple functions onto a single chip.
  • Low Power Consumption: Optimized for power-sensitive applications, this FPGA features low dynamic and static power usage, making it an ideal choice for battery-operated devices and power-constrained systems.
  • Non-volatile Configuration: Unlike many FPGAs that require external configuration memory, the APA150-PQ208I has non-volatile flash memory, allowing it to retain its configuration upon power-up and eliminating the need for external memory components.
  • Security: The device incorporates advanced security features, including a unique device ID and flash lock to protect intellectual property and prevent unauthorized access or tampering with the design.
  • High Performance: With support for clock speeds up to 350 MHz, the APA150-PQ208I is capable of handling high-speed signal processing tasks and can meet the performance requirements of demanding applications.
  • Package Type: The FPGA is available in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is suitable for surface mount technology and provides a compact footprint for space-constrained applications.
  • Industrial Temperature Range: This device is rated for industrial temperature ranges, making it reliable for use in environments with extreme temperature conditions.

The APA150-PQ208I from Microchip Technology is a robust FPGA solution that offers designers the flexibility to create innovative and differentiated products. With its combination of high-density logic, security, and low-power operation, it stands out as a compelling choice for a multitude of electronic systems that require programmable logic solutions.

You May Also Be Interested in

Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $488.7219 $488.7219
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess