EN
  • EN
  • DE

APA300-CQ208B

Part No APA300-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 158 I/O 208CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features series Field Programmable Gate Array (FPGA) IC 158 73728 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series ProASICPLUS
Package Tray
Number of I/O 158
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name APA300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911593-APA300-CQ208B
Ultra Librarian 3D Model Ultra Librarian APA300-CQ208B CAD Model

Description

Microchip Technology APA300-CQ208B Overview

The APA300-CQ208B is a high-performance, low-power FPGA (Field Programmable Gate Array) from Microchip Technology, designed to meet the needs of a wide range of applications. This versatile and reliable component is part of the ProASIC3 series, which is known for its live at power-up capability, and is an excellent choice for designers looking to balance performance with power efficiency.

Key Features

  • Non-Volatile Memory: The APA300-CQ208B FPGA utilizes flash memory, ensuring data retention without the need for external memory components. This reduces system complexity and increases reliability.
  • High Capacity: With its 300,000 system gates, the device provides ample logic capacity for complex designs and applications.
  • Low Power Consumption: The FPGA features low power operation, making it suitable for power-sensitive applications.
  • Security: Equipped with advanced security features, including a unique device ID and user programmable security bits, the APA300-CQ208B helps protect intellectual property and prevent unauthorized device usage.
  • Package Type: The device comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, offering a compact footprint for space-constrained applications.
  • High-Speed User I/O: With support for high-speed interfaces, this FPGA provides the flexibility needed for various communication protocols.
  • Live at Power-Up: The ProASIC3 series is known for its instant-on capability, allowing the device to be operational immediately after power-up with no configuration delay.

Applications

The APA300-CQ208B is ideal for a broad range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Security systems
  • Telecommunications infrastructure
  • Consumer electronics

With its combination of performance, security, and low-power operation, the APA300-CQ208B from Microchip Technology is a robust solution for designers seeking a highly capable FPGA for their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,298.5075 $3,298.5075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess