EN
  • EN
  • DE

DSPIC30F6010A-20E/PF

Part No DSPIC30F6010A-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features dsPIC series Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (14x14)
Family Name DSPIC30F6010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917630-DSPIC30F6010A-20E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6010A-20E/PF CAD Model

Description

Microchip Technology's DSPIC30F6010A-20E/PF

The DSPIC30F6010A-20E/PF is a high-performance digital signal controller (DSC) from the renowned manufacturer Microchip Technology. This advanced integrated circuit is designed to bridge the gap between traditional microcontrollers (MCUs) and digital signal processors (DSPs), providing an optimal solution for applications requiring both efficient control and signal processing capabilities.

Key Features

  • Core Performance: At the heart of the DSPIC30F6010A-20E/PF is a 16-bit modified Harvard architecture processor. The DSC operates at a maximum frequency of 20MHz, delivering robust performance suitable for demanding applications.
  • Program Memory: It comes with 144KB of on-chip flash program memory, which provides ample space for complex programs and algorithms.
  • RAM: The device is equipped with 8KB of RAM, ensuring smooth data processing and multitasking.
  • I/O Pins: With 68 high-current sink/source I/O pins, this DSC offers versatile interfacing options for various peripherals and devices.
  • Advanced Motor Control: Its PWM and other specialized peripherals make it an ideal choice for advanced motor control applications.
  • Analog Features: The DSPIC30F6010A-20E/PF includes a 10-bit, up to 16-channel Analog-to-Digital Converter (ADC), which allows for precise measurement of analog signals.
  • Communication Interfaces: A variety of serial communication interfaces are supported, such as UART, SPI, and I2C, facilitating easy data exchange with other systems.

Applications

The DSPIC30F6010A-20E/PF is designed to cater to a wide range of applications, particularly those that require a combination of control and signal processing. It is ideally suited for:

  • Advanced motor control systems
  • Power conversion and management
  • Industrial automation and control
  • Automotive and transportation systems
  • Audio processing and professional audio equipment
  • Medical devices and instrumentation

Package and Quality

Encased in a 80-TQFP (Thin Quad Flat Package), the DSPIC30F6010A-20E/PF is designed for surface-mount technology, ensuring a compact footprint on printed circuit boards (PCBs). Microchip's commitment to quality means this DSC is manufactured to high standards, ensuring reliability and performance for critical applications.

In summary, the DSPIC30F6010A-20E/PF from Microchip Technology is a powerful digital signal controller that offers an exceptional blend of control and DSP capabilities, making it a versatile choice for engineers and designers working on sophisticated electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7052 $87.4104
3+ $35.8607 $107.5821
5+ $34.7401 $173.7005
6+ $33.6194 $201.7164
8+ $32.4988 $259.9904
11+ $29.1368 $320.5048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess