EN
  • EN
  • DE

APT20M36BFLLG

Part No APT20M36BFLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 200V 65A 3-Pin(3+Tab) TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-247
Continuous Drain Current (ID) 65 A
Current Rating 74 A
Drain to Source Voltage (Vdss) 200 V
Fall Time 30 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 3.08 nF
Lead Free Lead Free
Max Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Radiation Hardening No
Rise Time 37 ns
RoHS Compliant
Turn-Off Delay Time 16 ns
Turn-On Delay Time 9 ns
Voltage Rating (DC) 200 V
Win Source Part Number 1212932-APT20M36BFLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APT20M36BFLLG CAD Model

Description

Introducing the APT20M36BFLLG Power MOSFET from Microchip Technology

The APT20M36BFLLG is a state-of-the-art power MOSFET brought to you by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is specifically designed to meet the high-efficiency and power density requirements of modern electronic applications. With its advanced features and robust performance, the APT20M36BFLLG is an ideal choice for a wide range of power conversion systems.

Key Features and Benefits

  • High Voltage Capability: The APT20M36BFLLG operates at a drain-to-source voltage (Vds) of 200V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance (Rds(on)) as low as 36mΩ, this MOSFET ensures minimal conduction losses and improved efficiency in your circuits.
  • Fast Switching Performance: The device's fast switching capability reduces switching losses and enhances performance in high-frequency operations.
  • Power Dissipation: It features a maximum power dissipation of 300W, allowing it to handle significant power levels without compromising on performance.
  • Robust Package: Enclosed in a TO-247 package, the APT20M36BFLLG provides excellent thermal performance and is easy to mount on a variety of PCBs.

Applications

The APT20M36BFLLG is versatile and can be used in numerous applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Control Systems
  • Power Inverter Systems
  • DC-DC Converters

Reliability and Quality

Microchip Technology is committed to delivering products of the highest quality and reliability. The APT20M36BFLLG MOSFET is no exception, as it is manufactured with stringent quality control processes and is designed to meet or exceed industry standards for performance and durability.

Whether you're designing power management systems for industrial, commercial, or high-tech consumer applications, the APT20M36BFLLG from Microchip Technology offers the efficiency, reliability, and high performance you need to power your innovations.

For more information, datasheets, and support resources, visit Microchip Technology's official website or contact your local Microchip Technology sales representative.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess