EN
  • EN
  • DE

WG82583V

Part No WG82583V
Manufacturer Intel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0924+
Reference case QFN
Manufacturer Intel
Manufacturer Homepage www.intel.com
Win Source Part Number 721130-WG82583V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WG82583V CAD Model

Description

The Intel WG82583V is a Gigabit Ethernet controller designed for embedded applications. It provides a single-chip solution for connecting devices to a Gigabit Ethernet network, offering high-speed data transfer and reliable communication.

Applications

  • Embedded systems requiring Gigabit Ethernet connectivity
  • Industrial PCs and automation equipment
  • Network appliances and storage devices
  • Point-of-Sale (POS) systems
  • Medical imaging equipment

Features

  • Integrated Gigabit Ethernet MAC and PHY
  • Supports IEEE 802.3ab 1000BASE-T, 802.3u 100BASE-TX, and 802.3 10BASE-T standards
  • PCI Express (PCIe) interface for host communication
  • Supports Wake-on-LAN (WoL) functionality
  • Integrated EEPROM for configuration storage
  • Advanced power management features
  • Jumbo frame support

Benefits

  • High-speed network connectivity for embedded devices
  • Reduced system cost and complexity due to integrated MAC and PHY
  • Improved power efficiency with advanced power management features
  • Easy integration with existing systems via PCIe interface
  • Reliable network performance with support for industry-standard protocols
  • Simplified configuration with integrated EEPROM

Additional Details

The WG82583V operates at a wide temperature range, making it suitable for industrial environments. It supports various network protocols and features, including TCP/IP, UDP, and checksum offload, further enhancing its performance and reliability. The PCIe interface ensures fast and efficient data transfer between the controller and the host system. This device is designed for long-term availability and is a robust solution for demanding network applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9218 $93.8436
4+ $38.5000 $154.0000
5+ $37.2968 $186.4840
7+ $36.0938 $252.6566
9+ $34.8906 $314.0154
12+ $31.2813 $375.3756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,461 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess