EN
  • EN
  • DE

APT30M30B2FLLG

Part No APT30M30B2FLLG
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 300V 100A 3-Pin(3+Tab) T-MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-264
Continuous Drain Current (ID) 100 A
Current Rating 100 A
Drain to Source Voltage (Vdss) 300 V
Fall Time 8 ns
Gate to Source Voltage (Vgs) 30 V
Input Capacitance 7.03 nF
Lead Free Yes
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Elements 1
Number of Pins 3
Power Dissipation 694 W
Radiation Hardening No
Rise Time 22 ns
RoHS Compliant
Turn-Off Delay Time 35 ns
Turn-On Delay Time 15 ns
Voltage Rating (DC) 300 V
Win Source Part Number 1020458-APT30M30B2FLLG
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APT30M30B2FLLG CAD Model

Description

Introducing the APT30M30B2FLLG, a state-of-the-art power MOSFET from Microchip Technology, designed to deliver high efficiency and performance for a wide range of applications. This advanced component is part of Microchip's renowned power management solutions, offering designers a reliable and robust power transistor for their demanding electronic systems.

Key Features:

  • High Voltage Capability: The APT30M30B2FLLG operates at a drain-to-source voltage (Vds) of 300V, making it suitable for high-voltage applications.
  • Low On-Resistance: With a low Rds(on) value, this power MOSFET ensures minimal conduction losses and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching: The device's fast switching speed reduces switching losses and enables operation at higher frequencies, which can contribute to smaller and more efficient power supply designs.
  • Enhanced Thermal Performance: The APT30M30B2FLLG comes in a PowerFLAT™ package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Optimized Gate Charge: The optimized gate charge (Qg) allows for reduced driving power and further enhances the overall efficiency of the system.

Applications:

The versatility of the APT30M30B2FLLG makes it an ideal choice for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Drives
  • DC-DC Converters
  • LED Lighting
  • Automotive Electronics

Reliability and Quality:

Microchip Technology is known for its commitment to quality and reliability. The APT30M30B2FLLG is no exception, providing designers with a robust power solution that meets the stringent requirements of industrial and automotive applications. With its advanced features and dependable performance, the APT30M30B2FLLG is the perfect choice for engineers looking to optimize their power systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1751 $64.3502
5+ $26.4001 $132.0005
7+ $25.5751 $179.0257
10+ $24.7500 $247.5000
13+ $23.9251 $311.0263
17+ $21.4500 $364.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess