Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 31A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 150mOhm @ 21A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 215 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 5890 pF @ 25 V
Power Dissipation (Max) 355W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package ISOTOP®
Case / Package SOT-227-4, miniBLOC
Base Product Number APT30M60
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1325273-APT30M60J
Ultra Librarian 3D Model Ultra Librarian APT30M60J CAD Model

Description

Introducing the APT30M60J, a high-performance Power MOSFET brought to you by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is engineered to deliver superior power efficiency and reliability for a wide range of applications, including power supply systems, motor drives, and high-power switching circuits.

Key Features

  • High Voltage Capability: The APT30M60J is designed to handle high voltages, with a drain-to-source voltage (V<sub>DS) of up to 600V, making it suitable for various industrial and commercial power applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 0.060 Ohm, this MOSFET ensures minimal power loss and improved efficiency in your electronic designs.
  • Fast Switching Performance: The APT30M60J boasts a fast-switching speed, which is critical for reducing switching losses and improving the performance of power converters and inverters.
  • Robust Thermal Management: The device comes in a package that provides excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatility of the APT30M60J makes it an ideal choice for a multitude of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-AC Inverters for Solar Power Systems
  • Electric Vehicle (EV) Charging Stations
  • High-Frequency Welding Equipment
  • Induction Heating Systems

Quality and Support

Microchip Technology is committed to providing customers with products that meet the highest standards of quality and reliability. The APT30M60J is no exception, and it is backed by Microchip's comprehensive technical support and service. Whether you are designing a new system or upgrading an existing one, the APT30M60J Power MOSFET is a choice you can trust for efficiency and endurance.

You May Also Be Interested in

Infineon Technologies
CONSUMER / N-Channel 600 V 6.8A (Tc) 61W (Tc) Surface Mount PG-TO252-3-344
Lowest to $0.7185
ECAD model for IPD60R1K0CEAUMA1
Central Semiconductor Corp
MOSFET P-CH 20V 860MA SOT563
Lowest to $0.2934
ECAD model for CMLDM8120G TR PBFREE
Diodes Incorporated
MOSFET N-CH 20V 4.8A SOT23 T&R 3 / N-Channel 20 V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Lowest to $1.4662
ECAD model for DMN2055U-7
ON Semiconductor
MOSFET N-CH 60V 14A/50A 5DFN / N-Channel 60 V 14A (Ta), 50A (Tc) 3.6W (Ta), 46W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Lowest to $1.5033
ECAD model for NTMFS5C673NT1G
Vishay
MOSFET P-CH 60V 6.7A D2PAK
Lowest to $1.5599
ECAD model for IRF9Z14STRL
Rohm Semiconductor
525V 5A TO-252, AUTOMOTIVE POWER / N-Channel 525 V 5A (Tc) 65W (Tc) Surface Mount TO-252
Need more? Email Us
ECAD model for R5205PND3FRATL
Infineon Technologies
MOSFET N-CH 25V 23A/40A TSDSON / N-Channel 25 V 23A (Ta), 40A (Tc) 2.1W (Ta), 69W (Tc) Surface Mount PG-TSDSON-8-FL
Lowest to $1.6493
ECAD model for BSZ018NE2LSATMA1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TPC8401(TE12L)
Microchip Technology
RF MOSFET 125V T-1
Need more? Email Us
ECAD model for ARF1500

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention