Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr Microchip Technology
Series POWER MOS 8™
Package Tube
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 33A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 320mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 5V @ 2.5mA
Gate Charge (Qg) (Max) @ Vgs 560 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 18200 pF @ 25 V
Power Dissipation (Max) 960W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Supplier Device Package ISOTOP®
Package / Case SOT-227-4, miniBLOC
Base Product Number APT32F120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 564064-APT32F120J
Ultra Librarian 3D Model Ultra Librarian APT32F120J CAD Model

Description

Introducing the APT32F120J from Microchip Technology

The APT32F120J is a cutting-edge power MOSFET brought to you by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is designed to cater to a wide array of applications, ranging from power supply and conversion systems to motor control and automotive applications. The APT32F120J is part of Microchip's extensive portfolio of semiconductor products that are renowned for their reliability, efficiency, and performance.

Key Features of APT32F120J

  • High Voltage Tolerance: With a drain-to-source voltage of 120V, the APT32F120J is built to withstand high voltage conditions, making it ideal for robust applications that require a durable and reliable MOSFET.
  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved power efficiency, a critical factor in power-sensitive designs.
  • Fast Switching Speed: The fast switching capabilities of the APT32F120J ensure minimal losses during power conversion, contributing to the overall efficiency of the system.
  • Enhanced Thermal Performance: This MOSFET comes with excellent thermal management properties, ensuring stable operation even under high-temperature conditions.
  • Rugged Gate Oxide: The device's gate oxide is engineered to be robust, providing extra protection against stress and ensuring long-term reliability.

Applications

The versatile nature of the APT32F120J makes it suitable for a diverse set of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Automotive Electronics
  • Power Management Solutions

With its combination of high voltage capability, low on-resistance, fast switching, and robust thermal performance, the APT32F120J from Microchip Technology stands out as a high-performance solution for designers looking to optimize their power systems. Whether it's for industrial, consumer, or automotive applications, the APT32F120J is designed to deliver top-notch performance and reliability that Microchip's customers have come to expect.

For further details and specifications, visit Microchip Technology's official website or contact their customer support for personalized assistance with your project requirements.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUM70N04-07L
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention