Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Microchip Technology
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 200 V
Current - Average Rectified (Io) 60A
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 60 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 31 ns
Current - Reverse Leakage @ Vr 250 µA @ 200 V
Mounting Type Through Hole
Package / Case TO-247-2
Supplier Device Package TO-247 [B]
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number APT60D20
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 564176-APT60D20BG
Ultra Librarian 3D Model Ultra Librarian APT60D20BG CAD Model

Description

Microchip Technology APT60D20BG Product Overview

The APT60D20BG is a high-performance, N-Channel enhancement mode power MOSFET designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of power management products and is well-suited for a variety of applications that demand high efficiency and reliability.

Key Features

  • Voltage Rating: The APT60D20BG features a drain-to-source voltage (V<sub>DS) of 200V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents (I<sub>D) up to 60A, providing ample current capacity for demanding loads.
  • Low R<sub>DS(on): With a low on-state resistance, this component ensures minimal power loss and improved efficiency, which is critical for power-sensitive designs.
  • Fast Switching: The device offers fast switching performance, which is essential for reducing switching losses and improving the performance of power conversion systems.
  • TO-247 Package: Housed in a TO-247 package, the APT60D20BG offers excellent thermal performance and is easy to integrate into various circuit designs.

Applications

The APT60D20BG is designed for a broad range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • DC-DC Converters
  • Automotive applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The APT60D20BG MOSFET is built to meet the stringent standards expected in industrial and automotive applications, ensuring performance and durability even under harsh operating conditions.

Summary

In conclusion, the APT60D20BG from Microchip Technology is an exceptional choice for designers looking for a robust and efficient N-Channel MOSFET. With its high voltage and current ratings, low on-resistance, fast switching capabilities, and reliable package, it provides a versatile solution for a wide array of power management applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0397
ECAD model for SK34B
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 3A, 100V, D
Lowest to $0.1888
ECAD model for SK3BB
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Yangzhou yangjie electronic co., ltd
DIODE SCHOTTKY 20V 500MA SOD123 / Diode 20 V 500mA Surface Mount SOD-123
Lowest to $0.0293
ECAD model for MBR0520
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF
Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8108 $64.8648
15+ $8.8705 $133.0575
23+ $8.5933 $197.6459
32+ $8.3160 $266.1120
41+ $8.0389 $329.5949
54+ $7.2072 $389.1888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,475 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention