Products specifications

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Microchip Technology
Series POWER MOS 8™
Package Tube
IGBT Type PT
Voltage - Collector Emitter Breakdown (Max) 600 V
Current - Collector (Ic) (Max) 143 A
Current - Collector Pulsed (Icm) 240 A
Vce(on) (Max) @ Vge, Ic 2.5V @ 15V, 47A
Power - Max 625 W
Switching Energy 840µJ (on), 751µJ (off)
Input Type Standard
Gate Charge 230 nC
Td (on/off) @ 25°C 23ns/158ns
Test Condition 400V, 47A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 22 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-264-3, TO-264AA
Supplier Device Package TO-264
Base Product Number APT80GA60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1220581-APT80GA60LD40
Ultra Librarian 3D Model Ultra Librarian APT80GA60LD40 CAD Model

Description

The APT80GA60LD40 is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to meet a wide range of high-performance power switching applications, particularly excelling in high-speed switching environments due to its low on-resistance and fast switching capabilities.

Key Features:

  • High Voltage Capability: The APT80GA60LD40 is engineered to handle up to 600V, making it suitable for high voltage applications that require efficient power conversion and management.
  • Low On-Resistance: With an on-resistance as low as 0.040 ohms, this MOSFET provides excellent conduction performance, resulting in reduced power losses and improved overall efficiency.
  • Fast Switching Speed: Its fast switching capability ensures minimal switching losses, which is crucial for applications such as switching power supplies and motor control where efficiency is paramount.
  • Robust Design: The APT80GA60LD40 is built to withstand harsh conditions and is characterized by its ruggedness and reliability, with features that protect against overcurrent and thermal overload.
  • Energy-Efficient: This power MOSFET is not only powerful but also designed with energy efficiency in mind, helping to reduce the carbon footprint of your applications.

Applications:

The APT80GA60LD40 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • High-Frequency Welding
  • Inductive Heating

With its robust design and high-performance features, the APT80GA60LD40 from Microchip Technology is an excellent choice for designers looking to improve the efficiency, reliability, and performance of their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IGBT, 20A, 320V, N-CHANNEL
Lowest to $2.2571
ECAD model for HGTP20N35G3VL
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
ECAD model for RGPR10BM40FHTL
Microchip Technology
IGBT 1200V 64A 357W TO264
Need more? Email Us
ECAD model for APT33GF120LRDQ2G
Alpha & Omega Semiconductor Inc.
IGBT 600V 120A 417W TO247
Lowest to $1.1306
ECAD model for AOK60B60D1
IXYS
IGBT 1700V 24A 250W TO268
Lowest to $32.4836
ECAD model for IXGT24N170AH1
Harris Corporation
40A, 600V, RUGGED N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S20N60C3R
Microchip Technology
IGBT 1200V 113A 625W TMAX
Need more? Email Us
ECAD model for APT45GP120B2DQ2G
Harris Corporation
27A, 600V, UFS N-CHANNEL IGBT
Need more? Email Us
ECAD model for HGT1S12N60B3S
Infineon Technologies
IGBT 600V 16A 60W D2PAK
Need more? Email Us
ECAD model for IRG4BC20K-STRRP

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention