The P10NK60Z is a robust N-channel MOSFET developed by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the STP10NK60Z series, which is designed to deliver high efficiency and reliability in a wide range of applications, including switch-mode power supplies, motor control systems, and power management solutions.
Key Features
- High RDS(on) Performance: The P10NK60Z offers a low on-state resistance, which minimizes conduction losses and improves overall efficiency.
- High Voltage Capability: With a drain-source voltage (VDS) of 600V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and power applications.
- Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and enhancing performance in high-frequency circuits.
- Zener-Protected Gate: The built-in Zener diode protects the gate from electrostatic discharge (ESD) and voltage spikes, ensuring the longevity and reliability of the MOSFET.
Applications
The P10NK60Z is versatile and can be used in various applications where high efficiency and power density are required. Some common applications include:
- Power supply units
- LED lighting systems
- DC/DC converters
- Motor drives and inverters
- Power factor correction circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (VDS)
600V
Gate-Source Voltage (VGS)
±30V
Continuous Drain Current (ID)
10A
Power Dissipation (PD)
125W
Operating Temperature Range
-55°C to +150°C
The P10NK60Z N-Channel MOSFET by STMicroelectronics represents a balance of performance, efficiency, and reliability, suitable for designers looking to optimize their power management systems.