Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046262-AT24C02BN
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02BN CAD Model

Description

Microchip Technology AT24C02BN EEPROM

The AT24C02BN from Microchip Technology is a high-performance, 2-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a versatile storage solution for various electronic applications. This EEPROM is part of the AT24Cxx series and is designed to provide reliable data retention while enabling byte-level read and write operations, which makes it ideal for data storage requirements in modern electronics.

Key Features:

  • Memory Size: 2 Kbits (256 x 8)
  • Interface: I2C (2-wire) Serial Interface
  • Operating Voltage Range: 1.8V to 5.5V, accommodating a wide range of applications from low-power handheld devices to industrial control systems.
  • Write Cycle Time: 5 ms (max), for quick data storage and updates.
  • Endurance: 1 Million Write Cycles, ensuring a long operational lifespan.
  • Data Retention: 100 Years, guaranteeing the preservation of data over an extended period.
  • Packaging: Available in various package types such as 8-lead PDIP, 8-lead JEDEC SOIC, 8-lead Ultra-Thin Mini-MAP (MLP 2x3), 5-lead SOT23, 8-lead TSSOP, and 8-ball dBGA2 packages.

Applications:

The AT24C02BN is a versatile component that can be used in a diverse range of applications, including:

  • Wireless Devices and Communication Systems
  • Medical Equipment
  • Industrial and Automotive Control Systems
  • Smart Cards
  • Personal Computers and Laptops
  • Portable Consumer Electronics

Advantages:

With its low-power consumption and wide voltage range, the AT24C02BN EEPROM from Microchip Technology is an excellent choice for designers who require a non-volatile memory solution that is both robust and flexible. Its compatibility with the I2C bus interface allows for easy integration into existing designs, while its small form factor packages make it suitable for space-constrained applications.

You May Also Be Interested in

NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
STMicroelectronics
Diode BYV27-200V Uf Rect SOD57
Need more? Email Us
ECAD model for BYT01-200
STMicroelectronics
Need more? Email Us
ECAD model for BUX42
STMicroelectronics
DIODE GEN PURP 400V 8A TO220AC / Diode Standard 400 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYT08P-400
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 6.2 V 410 mW ±1.94% Surface Mount SOT-23
Need more? Email Us
ECAD model for BZX84B6V2-AU_R1_000A1
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 27 V 300 mW ±7.04% Surface Mount SOT-23-3
Lowest to €0.0675
ECAD model for BZX84C27Q-7-F
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
NXP / Nexperia
Need more? Email Us
ECAD model for BX384C3V9

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention