EN
  • EN
  • DE

AT24C08N-10SI

Part No AT24C08N-10SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 400KHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018791-AT24C08N-10SI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT24C08N-10SI CAD Model

Description

Microchip Technology AT24C08N-10SI EEPROM

The Microchip Technology AT24C08N-10SI is a high-performance, 8-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a robust storage solution for advanced electronic systems. This integrated circuit is designed to provide a reliable non-volatile memory storage option for a wide range of applications, including but not limited to consumer electronics, automotive, industrial control systems, and smart cards.

Featuring a standard serial I²C compatible (Two-Wire) interface, the AT24C08N-10SI allows for easy integration into existing designs and enables a simple, efficient communication protocol with microcontrollers and processors. The device supports a supply voltage range of 2.7V to 5.5V, making it versatile for various operating environments and compatible with both 3.3V and 5V systems.

With an organization of 1024 words of 8 bits each, the AT24C08N-10SI is partitioned into 256-byte pages, allowing for efficient page write operations. This feature is particularly useful for applications requiring frequent updates to data stored within the EEPROM. The device's endurance is rated for 1 million write cycles, with a data retention period of over 100 years, ensuring data integrity and longevity for critical applications.

The AT24C08N-10SI is available in a compact 8-lead SOIC package, which is ideal for space-constrained applications. Additionally, the device is specified for the extended industrial temperature range of -40°C to +85°C, providing reliable performance under harsh environmental conditions.

Key features of the AT24C08N-10SI include:

  • 8-Kbit (1024 x 8) memory size
  • Low-voltage operation (2.7V - 5.5V)
  • Serial I²C (Two-Wire) interface
  • 256-byte page write mode
  • Self-timed write cycle with auto-clear
  • 1 million write cycle endurance
  • 100-year data retention
  • 8-lead SOIC package
  • Industrial temperature range (-40°C to +85°C)

Overall, the Microchip Technology AT24C08N-10SI EEPROM is a reliable and durable choice for designers looking for a non-volatile memory solution that combines performance, flexibility, and a small form factor.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess