EN
  • EN
  • DE

AT24C32D-MAHM-T

Part No AT24C32D-MAHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT 1MHZ 8MINIMAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-Mini Map (2x3)
Win Source Part Number 1018853-AT24C32D-MAHM-T
Family Name AT24C32D
Introduction Date December 02, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C32D-MAHM-T CAD Model

Description

Microchip Technology's AT24C32D-MAHM-T EEPROM

The AT24C32D-MAHM-T is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology's extensive range of memory products. This integrated circuit is designed with precision and reliability in mind, catering to a multitude of applications that require efficient data storage and retrieval.

Constructed with an advanced serial EEPROM architecture, the AT24C32D-MAHM-T utilizes the I²C (Inter-Integrated Circuit) bus interface, which ensures seamless communication with microcontrollers and other devices in embedded systems. This interface supports a data transfer rate of up to 1 MHz, making it suitable for high-speed data operations.

One of the standout features of this EEPROM is its memory organization. The device offers 4096 words of 8 bits each, providing ample space for user data storage. Additionally, the AT24C32D-MAHM-T boasts a self-timed write cycle, which includes auto-erase and auto-write capabilities. This feature simplifies the write operation and reduces the overhead on the host processor, thereby enhancing the overall efficiency of the system.

The AT24C32D-MAHM-T is designed for versatility and can operate across a wide voltage range of 1.7V to 5.5V. This flexibility makes it suitable for use in various applications, from low-power handheld devices to more robust industrial systems. Moreover, its operational temperature range from -40°C to +85°C ensures that it performs reliably under extreme environmental conditions.

For ease of integration, this EEPROM comes in an 8-lead SOIC package, which is widely accepted in the industry and known for its compact footprint. This package type facilitates easy soldering and handling during the assembly process, making it a convenient choice for mass production.

In summary, the AT24C32D-MAHM-T from Microchip Technology is a high-quality, durable EEPROM that offers excellent data storage capabilities. Its fast I²C interface, large memory size, and robust design make it an ideal choice for developers and engineers seeking a reliable memory solution for their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0790 $53.9500
115+ $0.8854 $101.8210
175+ $0.8577 $150.0975
245+ $0.8300 $203.3500
315+ $0.8024 $252.7560
420+ $0.7194 $302.1480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess