EN
  • EN
  • DE

AT24C512BN-SH-B

Part No AT24C512BN-SH-B
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 512KBIT I2C 1MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT24C512
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565221-AT24C512BN-SH-B
Ultra Librarian 3D Model Ultra Librarian AT24C512BN-SH-B CAD Model

Description

Microchip Technology AT24C512BN-SH-B EEPROM

The AT24C512BN-SH-B is a high-performance 512-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology, designed for optimal storage solutions across a variety of applications. This device operates with a voltage range of 2.5V to 5.5V, making it suitable for many low-power and standard operations.

One of the key features of the AT24C512BN-SH-B is its I²C-compatible (2-wire) serial interface, which facilitates simple integration into existing systems with minimal additional components. This interface is not only user-friendly but also supports a 1MHz fast I²C protocol, ensuring quick and efficient data transfer rates.

The AT24C512BN-SH-B offers a substantial amount of memory space with a 512Kbit (64K x 8) capacity, allowing for the storage of significant amounts of data. This feature is particularly beneficial for applications that require frequent or large data logging tasks. Additionally, the device supports both byte and page write modes, with page sizes of up to 128 bytes, providing flexibility in data management and storage efficiency.

Designed for reliability, the AT24C512BN-SH-B boasts a high endurance of one million write cycles and a data retention period of 100 years. These specifications ensure that data is not only written accurately but also preserved over extended periods, making the device ideal for critical applications where data integrity is paramount.

Furthermore, the AT24C512BN-SH-B is equipped with a write protect feature, which can be used to prevent inadvertent writes to the device. This adds an extra layer of security for the stored data, particularly in environments where the device might be exposed to unintended write commands.

The device comes in an 8-lead SOIC package, which is widely accepted in the industry and known for its compact size and ease of PCB integration. This package is also recognized for its durability and resistance to environmental factors, enhancing the EEPROM's overall robustness.

In summary, the AT24C512BN-SH-B from Microchip Technology is a versatile and reliable EEPROM solution that is well-suited for a wide range of applications, from industrial control systems to consumer electronics, where efficient data storage and integrity are essential.

You May Also Be Interested in

Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess