EN
  • EN
  • DE

MAX1643EUA+T

Part No MAX1643EUA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701761-MAX1643EUA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1643EUA+T CAD Model

Description

Maxim Integrated Product: MAX1643EUA+T

The MAX1643EUA+T from Maxim Integrated is a high-performance, step-down, current-mode, PWM DC-DC converter designed to provide a compact and efficient power management solution for various applications. This component is ideal for portable devices due to its small size and high efficiency.

Key Features

  • High Efficiency: The MAX1643EUA+T offers up to 96% efficiency, making it an excellent choice for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: This DC-DC converter supports an adjustable output voltage range, allowing designers to customize the voltage according to specific circuit requirements.
  • Low Dropout Operation: It can operate with a very low dropout, ensuring consistent performance even when the input voltage is close to the output voltage.
  • Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different power supply configurations.
  • Compact Package: The MAX1643EUA+T is offered in an 8-pin µMAX package, which is ideal for space-constrained applications.
  • Thermal Overload Protection: With built-in thermal overload protection, the device ensures reliability and safety under abnormal thermal conditions.
  • Current Mode Control: Current mode control provides fast transient response and excellent loop stability.

Applications

Due to its high efficiency and compact size, the MAX1643EUA+T is suitable for a wide range of applications, including:

  • Portable Computers
  • PDAs and Mobile Phones
  • GPS Devices
  • Portable Media Players
  • Handheld Instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1643EUA+T is no exception. It is designed to meet the stringent requirements of portable and space-sensitive applications where efficient power management is essential.

Whether you are designing a new portable device or looking to improve the power efficiency of an existing product, the MAX1643EUA+T offers a versatile and reliable solution that can help you achieve your design goals.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.8254 $69.1270
11+ $11.3444 $124.7884
16+ $10.9898 $175.8368
22+ $10.6352 $233.9744
29+ $10.2807 $298.1403
38+ $9.2169 $350.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess