The AT24C512BY7SH25T is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This integrated circuit provides a substantial 512-Kbit (64K x 8) storage capacity, making it an ideal non-volatile memory solution for a wide range of applications that require data storage and retrieval without the need for a power source.
Key Features
- Memory Size: 512-Kbit (64K x 8) allows for ample storage of configuration data, calibration data, and small application logs.
- Interface: I²C (2-wire) Serial Interface ensures easy integration with most microcontrollers and processors, providing a simplified communication protocol.
- Speed: Supports a clock frequency of up to 1 MHz, enabling fast data transfer rates that are crucial for performance-critical applications.
- Operating Voltage: The device operates within a voltage range of 1.7V to 5.5V, accommodating various system power supplies and ensuring flexibility in different design environments.
- Temperature Range: Industrial temperature range of -40°C to +85°C, ensuring reliable operation under extreme conditions.
- Packaging: The AT24C512BY7SH25T comes in a compact 8-TSSOP package, which is space-efficient and suitable for board designs with limited real estate.
- Write Protect: A dedicated write protect pin provides hardware protection of the entire memory array, preventing inadvertent writes and ensuring data integrity.
Applications
The versatility of the AT24C512BY7SH25T makes it an excellent choice for a multitude of applications, including but not limited to:
- Industrial and automotive systems where long-term data retention and robustness are critical.
- Consumer electronics that require user-specific calibration settings or preferences to be stored.
- Smart cards and identification systems where secure data storage is paramount.
- Medical devices that track and log patient data or device operation history.
- Telecommunication systems that need to retain network settings and other critical information.
Overall, the Microchip AT24C512BY7SH25T EEPROM offers a reliable and flexible storage solution for designers looking to incorporate non-volatile memory into their next project.