EN
  • EN
  • DE

AT24CM02-SSHM-T

Part No AT24CM02-SSHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2MBIT I2C 1MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 2Mb (256K x 8) I²C 1 MHz 450 ns 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24CM02
MSL Level 3 (168 Hours)
ECCN 3A991B1B1
HTSUS 8542.32.0051
Other Part Number AT24CM02-SSHM-TTR, AT24CM02-SSHM-TDKR, AT24CM02-SSHM-T-ND, AT24CM02-SSHM-TCT
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845542-AT24CM02-SSHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CM02-SSHM-T CAD Model

Description

Microchip Technology's AT24CM02-SSHM-T EEPROM

The AT24CM02-SSHM-T is a high-performance, 2-Mbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This EEPROM offers a significant amount of non-volatile storage, making it an ideal choice for applications that require data retention across power cycles without the need for a battery backup.

Designed with versatility in mind, the AT24CM02-SSHM-T operates on a standard I²C-compatible (2-wire) serial interface, allowing for easy integration into a wide range of microcontroller-based systems. Its I²C support enables fast data transfer rates of up to 1 MHz, which is crucial for applications that require swift data logging or frequent updates to stored information.

The device comes in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is widely used and suitable for surface-mount technology (SMT) assembly processes. This package type offers a compact footprint for space-constrained applications while still providing robustness and reliability. The part number suffix 'T' indicates that the device is supplied in tape and reel packaging, which is optimized for automated pick-and-place manufacturing equipment, further simplifying the assembly process.

One of the key features of the AT24CM02-SSHM-T is its wide operating voltage range of 1.7V to 5.5V. This flexibility makes it compatible with both traditional 5V systems and modern low-voltage applications, ensuring a broad spectrum of compatibility. Additionally, it boasts a low-power consumption design, which is critical for battery-operated devices where power efficiency is paramount.

With an endurance of one million write cycles and a data retention period of 100 years, the AT24CM02-SSHM-T is built to last. It is well-suited for use in a variety of applications, including but not limited to, portable electronic devices, industrial control systems, medical equipment, and smart cards. The reliability and durability of this EEPROM make it a trusted choice for designers and engineers looking for a memory solution that will preserve their data over extended periods and under diverse conditions.

In summary, the AT24CM02-SSHM-T from Microchip Technology is a highly reliable and versatile EEPROM solution that offers substantial storage capacity, fast data access, and compatibility with a wide range of voltages and microcontroller interfaces, all in a small, easy-to-integrate package.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-DFN (2x3)
Lowest to $2.3284
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3537 $51.7814
52+ $1.9312 $100.4224
81+ $1.8709 $151.5429
111+ $1.8105 $200.9655
143+ $1.7502 $250.2786
192+ $1.5691 $301.2672
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,705 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess