EN
  • EN
  • DE

AT24CS01-MAHM-T

Part No AT24CS01-MAHM-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 550 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24CS01
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24CS01-MAHM-TDKR,1611-AT24CS01-MAHM-TDKR,1611-AT24CS01-MAHM-TCT-ND,AT24CS01-MAHM-TTR,1611-AT24CS01-MAHM-TTR,1611-AT24CS01-MAHM-TCTINACTIVE,AT24CS01-MAHM-TCT,1611-AT24CS01-MAHM-TTR-ND,1611-AT24CS01-MAHM-TCT,1611-AT24CS01-MAHM-TDKR-ND,1611-AT24CS01-MAHM-TDKRINACTIVE,1611-AT24CS01-MAHM-TTRINACTIVE
Standard Package 5,000
Win Source Part Number 1323289-AT24CS01-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS01-MAHM-T CAD Model

Description

Microchip Technology's AT24CS01-MAHM-T: A Compact Serial EEPROM Solution

The AT24CS01-MAHM-T is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for applications that require data storage that is both reliable and flexible. This particular model is part of Microchip's extensive AT24CS series, which is renowned for its robustness and ease of integration into various electronic systems.

Key Features

  • Memory Size: The AT24CS01-MAHM-T offers 1-Kbit of memory, which is organized as 128 x 8 bits. This provides ample space for storing configuration parameters, serial numbers, or small amounts of data that need to be preserved between power cycles.
  • Interface: It utilizes a standard I²C-compatible (2-wire) serial interface, which allows for easy integration into most microcontroller-based systems. The I²C interface also supports a bus speed of up to 1 MHz, which enables quick data access and programming.
  • Voltage Range: The device operates across a wide voltage range of 2.5V to 5.5V, making it suitable for both 3.3V and 5V systems. This flexibility ensures that it can be used in a variety of applications without the need for additional voltage regulation components.
  • Write Protect: A write protect feature is included, which provides hardware data protection. The write protect pin (WP) prevents accidental overwrites and ensures data integrity during critical operations.
  • Endurance: The EEPROM is rated for a high write endurance of 1 million write cycles, and a data retention period of 100 years, guaranteeing a long operational lifespan for devices that frequently update stored data.
  • Package: It is available in an 8-lead UDFN package, which is optimized for space-constrained applications. The compact footprint of this package allows for efficient use of PCB real estate.

Applications

The AT24CS01-MAHM-T is suitable for a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Automation
  • Medical Devices
  • Smart Cards
  • Wireless Products

With its combination of flexibility, reliability, and ease of use, the AT24CS01-MAHM-T from Microchip Technology is an excellent choice for designers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Fairchild/ON Semiconductor
IC EEPROM 128KBIT I2C 8TSSOP / EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
GigaDevice Semiconductor
IC FLASH 4MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.2935

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6054 $51.4590
205+ $0.4967 $101.8235
315+ $0.4812 $151.5780
430+ $0.4657 $200.2510
560+ $0.4502 $252.1120
745+ $0.4036 $300.6820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess