EN
  • EN
  • DE

AT24MAC402-XHM-T

Part No AT24MAC402-XHM-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ 8TSSOP  /  EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 550 ns 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24MAC402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT24MAC402XHMT,1611-AT24MAC402-XHM-TTR-ND,1611-AT24MAC402-XHM-TTRINACTIVE,AT24MAC402-XHM-TCT,1611-AT24MAC402-XHM-TDKRINACTIVE,1611-AT24MAC402-XHM-TTR,1611-AT24MAC402-XHM-TDKR,AT24MAC402-XHM-TDKR,1611-AT24MAC402-XHM-TCT-ND,1611-AT24MAC402-XHM-TCT,1611-AT24MAC402-XHM-TDKR-ND,AT24MAC402-XHM-TTR,1611-AT24MAC402-XHM-TCTINACTIVE
Standard Package 5,000
Win Source Part Number 971242-AT24MAC402-XHM-T
Ultra Librarian 3D Model Ultra Librarian AT24MAC402-XHM-T CAD Model

Description

Microchip Technology's AT24MAC402-XHM-T: A Robust Serial EEPROM

The AT24MAC402-XHM-T is a highly versatile and reliable serial EEPROM device designed and manufactured by Microchip Technology. This product is part of Microchip's extensive EEPROM portfolio and is specifically engineered to meet the demands of a wide range of applications in various industries, including consumer electronics, automotive, industrial automation, and telecommunications.

This particular EEPROM device boasts a 2-Kbit memory size, which is perfect for applications that require a modest amount of data storage without sacrificing performance or reliability. The AT24MAC402-XHM-T operates over a standard I²C compatible (2-wire) serial interface, making it easy to integrate into existing designs that utilize an I²C bus for communication with peripherals.

One of the key features of the AT24MAC402-XHM-T is its built-in unique 128-bit serial number, which is pre-programmed into the device. This unique identifier provides a convenient solution for applications that require device serialization, inventory management, or product authentication. Additionally, the EEPROM includes a 256-byte page write buffer, which enhances write operation efficiency by allowing multiple bytes to be written in a single operation.

The device operates within a voltage range of 1.7V to 5.5V, making it suitable for use in both low-voltage and standard-voltage applications. The flexibility in operating voltage also ensures compatibility with a variety of microcontrollers and other digital circuits. Furthermore, the AT24MAC402-XHM-T is designed to withstand harsh operating conditions, with an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in extreme environments.

For ease of implementation, the AT24MAC402-XHM-T comes in an 8-lead UDFN package, which is known for its compact footprint and low profile. This makes it an excellent choice for space-constrained applications where board real estate is at a premium.

In summary, Microchip Technology's AT24MAC402-XHM-T is a practical and efficient serial EEPROM solution that offers a unique serial number, a wide operating voltage range, and a robust temperature range, all within a compact package. It is an ideal choice for designers looking to add reliable data storage to their electronic designs.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7277 $50.9390
170+ $0.5971 $101.5070
260+ $0.5784 $150.3840
360+ $0.5598 $201.5280
465+ $0.5411 $251.6115
620+ $0.4851 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess