EN
  • EN
  • DE

AT25020B-SSHL-T

Part No AT25020B-SSHL-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT SPI 20MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25020
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565245-AT25020B-SSHL-T
Ultra Librarian 3D Model Ultra Librarian AT25020B-SSHL-T CAD Model

Description

Product Overview: AT25020B-SSHL-T from Microchip Technology

The AT25020B-SSHL-T is a high-performance, serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This product is designed for storage applications where low-power and low-voltage operations are essential. It is particularly suitable for a wide range of industrial, automotive, and consumer electronics where reliable and dependable non-volatile memory storage is critical.

Key Features

  • Memory Size: The AT25020B-SSHL-T comes with a memory size of 2 Kbits, providing ample space for configuration parameters, serial numbers, and calibration data.
  • Interface Type: It utilizes a SPI (Serial Peripheral Interface) which ensures high-speed data transfer between the microcontroller and the memory device.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: The AT25020B-SSHL-T is available in an 8-lead SOIC package, which is widely accepted in the industry and suitable for standard PCB layouts.

Advantages

One of the significant advantages of the AT25020B-SSHL-T is its robustness in retaining data. The EEPROM is specified to retain data for a minimum of 100 years, and it supports a write endurance of 1 million write cycles per byte, ensuring data integrity over a long period. Additionally, the device includes a write protect feature to prevent accidental data overwrites and secure your data further.

Applications

Thanks to its compact form factor and low power consumption, the AT25020B-SSHL-T is ideal for a variety of applications. These include, but are not limited to, portable electronic devices, medical devices, smart cards, and IoT (Internet of Things) devices. Its reliability and data integrity make it a top choice for mission-critical applications where data must be preserved flawlessly over time.

Overall, the AT25020B-SSHL-T by Microchip Technology is a testament to the company's commitment to providing high-quality, reliable, and flexible non-volatile memory solutions for the ever-evolving demands of modern electronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess