EN
  • EN
  • DE

AT25128AU2-10UU-1.8

Part No AT25128AU2-10UU-1.8
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 80 ns
Interface SPI
Max Frequency 5 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Operating Supply Voltage 5 V
RoHS Non-Compliant
Win Source Part Number 971548-AT25128AU2-10UU-1.8
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25128AU2-10UU-1.8 CAD Model

Description

Introducing the AT25128AU2-10UU-1.8 EEPROM from Microchip Technology

The AT25128AU2-10UU-1.8 is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer, Microchip Technology. Designed for high-performance data storage, this product stands out with its robust feature set and reliability, making it an ideal choice for a wide range of applications in the electronics industry.

At the heart of the AT25128AU2-10UU-1.8 lies a 128-Kbit memory capacity, providing ample space for your firmware storage needs, configuration parameters, or any other critical data that requires non-volatile retention. The device operates at a nominal voltage of 1.8V, ensuring energy efficiency and compatibility with low-voltage microcontroller systems.

One of the key advantages of this EEPROM is its fast write cycle times, which are specified at 10ms max, allowing for quick updates to stored data. Moreover, the AT25128AU2-10UU-1.8 boasts a high endurance with a rating of 1 million write cycles per byte, ensuring long-term reliability and a stable performance throughout the product's lifespan.

The device is provided in an 8-lead USON (Ultra Small Outline No-Lead) package, which is not only space-saving but also ideal for surface-mount technology (SMT), facilitating easy integration into various electronic assemblies. Additionally, the EEPROM supports the standard SPI (Serial Peripheral Interface) protocol, enabling simple and efficient communication with microcontrollers and other digital systems.

Microchip Technology's commitment to quality is reflected in the AT25128AU2-10UU-1.8's robust design, which includes features such as hardware write-protect capabilities and a software data protection mechanism to prevent accidental data corruption. These features, along with the product's wide operating temperature range, make it suitable for demanding environments and critical applications, including industrial control systems, medical devices, and consumer electronics.

In summary, the AT25128AU2-10UU-1.8 from Microchip Technology is a high-performance, low-voltage EEPROM offering durability, efficiency, and ease of integration, making it a top choice for designers and engineers looking for reliable data storage solutions.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess