EN
  • EN
  • DE

AT25128B-SSPDGV-T

Part No AT25128B-SSPDGV-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 128KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 128Kbit SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128Kbit
Memory Organization 16K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25128
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862047-AT25128B-SSPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25128B-SSPDGV-T CAD Model

Description

Product Overview: AT25128B-SSPDGV-T

The AT25128B-SSPDGV-T is a high-performance Serial EEPROM manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This EEPROM device provides robust storage solutions for applications that require data persistence, low power consumption, and a small footprint.

Key Features

  • Memory Size: The device boasts a 128Kb memory capacity, which is ideal for storing configuration parameters, serial numbers, calibration data, and other application-critical information.
  • Interface Type: It utilizes the industry-standard SPI (Serial Peripheral Interface), ensuring compatibility with a wide range of microcontrollers and processors.
  • Data Retention: The AT25128B-SSPDGV-T offers a long data retention period, typically over 20 years, making it a reliable choice for applications where data integrity over time is crucial.
  • Endurance: With a high write endurance of over 1,000,000 write cycles, this EEPROM can handle frequent data updates without compromising the integrity of stored data.
  • Operating Voltage: It operates across a wide voltage range of 2.5V to 5.5V, providing design flexibility for various system voltage levels.
  • Temperature Range: The device is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Packaging: The AT25128B-SSPDGV-T comes in a space-saving 8-pin SOIC package, suitable for compact PCB layouts.

Applications

This EEPROM is utilized in a diverse array of applications, including but not limited to:

  • Industrial and automotive systems
  • Consumer electronics
  • Medical devices
  • Networking equipment
  • Smart cards and identification systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The AT25128B-SSPDGV-T is no exception, with rigorous testing and quality control measures ensuring performance and durability in demanding environments.

For more information or to place an order, visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $2.0460 $59.3340
61+ $1.9141 $116.7601
94+ $1.8480 $173.7120
135+ $1.7160 $231.6600
175+ $1.6500 $288.7500
219+ $1.5841 $346.9179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,640 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess