EN
  • EN
  • DE

AT25DF041A-SSHF-T

Part No AT25DF041A-SSHF-T
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 4MBIT 50MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (512K x 8)
Max Frequency 50MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1018977-AT25DF041A-SSHF-T
Family Name AT25DF041A
Introduction Date May 01, 1997
ECCN 3A991
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT25DF041A-SSHF-T CAD Model

Description

Microchip Technology AT25DF041A-SSHF-T Serial Flash Memory

The AT25DF041A-SSHF-T is a high-performance 4-Mbit Flash memory device from Microchip Technology, designed to offer a reliable and flexible storage solution for a wide range of applications. This serial interface Flash memory is capable of high-speed operation, making it an excellent choice for systems that require fast data access and non-volatile storage of program code or data.

Featuring a standard SPI interface, the AT25DF041A-SSHF-T allows for easy integration into existing designs, providing a straightforward connection to most microcontrollers and processors. The device operates over a wide voltage range of 2.7V to 3.6V, making it suitable for use in various electronic devices, from portable gadgets to industrial control systems.

One of the key features of the AT25DF041A-SSHF-T is its high-speed clock frequency of up to 85MHz, which enables fast read speeds that are essential for applications where quick data retrieval is critical. The device also supports RapidS serial interface for even higher performance. Additionally, it offers flexible erase capabilities, with sector and block erase options, allowing for efficient memory management and optimization of storage space.

The AT25DF041A-SSHF-T comes in a compact 8-lead SOIC package, which is space-efficient and ideal for space-constrained applications. It also features industry-standard packaging and pinouts, ensuring compatibility with a wide range of PCB layouts and design standards.

Robust security features are also part of this Flash memory's design. It includes programmable security registers that can be used to store unique device identifiers or sensitive data, providing an additional layer of protection for intellectual property and critical system data.

With its combination of performance, flexibility, and security, the AT25DF041A-SSHF-T from Microchip Technology is a versatile memory solution that can meet the needs of a diverse array of applications, from consumer electronics to automotive systems, ensuring reliable storage and quick data access.

To learn more about the AT25DF041A-SSHF-T and to access datasheets, technical documentation, and support resources, visit the Microchip Technology website.

You May Also Be Interested in

GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-USON (2x3)
Need more? Email Us
Micron Technology Inc.
NOR Flash, Parallel NOR Flash, 1Gb, 100ns, 2.7V-3.6V, 56-pin TSOP, RoHS
Lowest to $48.4869
Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 64MBIT SPI/QUAD 8USON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 120 MHz 8-USON (4x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 48TFBGA / FLASH Memory IC 16Mb (1M x 16) Parallel 70 ns 48-TFBGA (6x8)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 48WFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 70 ns 48-WFBGA (6x4)
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess