Products specifications

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 1Mb (128K x 8) Parallel 150 ns 32-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Through Hole
Package 32-DIP (0.600", 15.24mm)
Case / Package 32-PDIP
Family Name AT27C010
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862083-AT27C010-15PC
Ultra Librarian 3D Model Ultra Librarian AT27C010-15PC CAD Model

Description

The AT27C010-15PC is a high-performance, low-power EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This device offers a storage capacity of 1 Megabit (128K x 8) and is ideal for applications that require reliable and durable non-volatile memory storage. With an access time of 150 nanoseconds, it provides quick data access, making it suitable for high-speed microprocessor systems.

Key Features

  • Storage Capacity: 1 Mbit (128K x 8)
  • Access Time: 150 ns
  • Package: 32-lead PDIP (Plastic Dual In-line Package)
  • Operating Voltage: 5V ±10%
  • Temperature Range: -40°C to +85°C
  • Programming Mode: Electrical Erase and Programming
  • Endurance: High cycle endurance for frequent reprogramming
  • Standby Mode: Low power consumption in standby mode

Applications

The AT27C010-15PC is versatile and can be used in a variety of applications such as:

  • Embedded systems
  • Microcontroller-based applications
  • Boot memory for computers and servers
  • Telecommunication systems
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

Microchip Technology is known for its commitment to quality and reliability, and the AT27C010-15PC is no exception. It is designed to withstand harsh environments and provide stable performance over its entire temperature range. The device also features high endurance, allowing for multiple erase and program cycles without degradation of its storage capability.

Easy to Use

With its industry-standard PDIP packaging, the AT27C010-15PC is easy to integrate into existing circuit designs. It is also compatible with most EPROM programmers, facilitating easy programming and reprogramming of the device as needed.

Environmental Compliance

Microchip Technology is dedicated to environmental stewardship. The AT27C010-15PC complies with various international standards, ensuring that it meets the requirements for environmental safety and sustainability.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
STMicroelectronics
EPROM UV 8M-bit 1M x 8 100ns 32-Pin CFDIPW / IC EPROM UV 8MBIT 100NS 32CDIP
Lowest to $18.3273
ECAD model for M27C801-100F1
Amd
EPROM OTP 2M-bit 256K x 8 90ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-90JC
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q200
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
ECAD model for AT27LV010A-12VI
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention