Microchip Technology AT27C010-25DM/883
The AT27C010-25DM/883 is a high-performance, military-grade OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, designed to offer a reliable and durable data storage solution for critical applications. With a storage capacity of 1 Megabit (128K x 8), this device provides ample space for firmware, boot code, or other program data that requires long-term reliability without the need for updates.
This particular model operates at a speed of 25ns, ensuring quick access to data which is crucial for applications where performance cannot be compromised. The AT27C010-25DM/883 is packaged in a 32-lead Ceramic Dual In-line Package (CDIP), providing robust physical protection and ensuring the device's integrity even in harsh environmental conditions commonly found in military and aerospace applications.
Key Features:
- Memory Size: 1 Megabit (128K x 8)
- Access Time: 25 nanoseconds
- Package: 32-lead CDIP
- Temperature Range: Military-grade specifications for extreme conditions
- Supply Voltage: Compatible with 5V ± 10% supplies
- Low Power Consumption: Features standby and active modes to minimize power usage
- Programming: OTP for permanent data storage
The AT27C010-25DM/883 is designed to meet the stringent requirements of military standards, ensuring operation under extreme temperature ranges and resistance to shock and vibration. It is also characterized for enhanced reliability, undergoing rigorous testing to guarantee performance under the toughest conditions.
Applications for this EPROM chip span across various high-reliability sectors, including defense, avionics, and satellite communication systems, where data integrity and availability are non-negotiable. The OTP feature of this device makes it an ideal choice for applications where the program code must be secure and tamper-proof once written.
Overall, the AT27C010-25DM/883 from Microchip Technology stands out as a top-tier memory solution for systems where failure is not an option, providing the assurance that critical data remains intact and accessible whenever needed.