EN
  • EN
  • DE

AT27C080-90TU

Part No AT27C080-90TU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 8MBIT PARALLEL 32TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 8Mbit
Memory Organization 1M x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27C080
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565373-AT27C080-90TU
Ultra Librarian 3D Model Ultra Librarian AT27C080-90TU CAD Model

Description

Product Overview: AT27C080-90TU from Microchip Technology

The AT27C080-90TU is a high-performance 8-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology. This IC (Integrated Circuit) is specifically engineered to meet the needs of advanced electronic systems requiring reliable and durable non-volatile memory solutions. It provides a substantial 8Mb storage capacity, making it suitable for storing firmware, boot code, and other critical data that must be preserved across power cycles.

With access times as fast as 90 nanoseconds, the AT27C080-90TU ensures rapid data retrieval, contributing to the overall efficiency and speed of the systems it is integrated into. This swift performance is essential for applications that cannot tolerate delays in data access, such as real-time computing environments and high-speed microprocessor systems.

The device is housed in a sturdy 32-lead TSOP (Thin Small Outline Package) that not only saves precious board space but also provides excellent thermal performance and reliability. Its package design is optimized for automated assembly processes, which is a boon for mass production scenarios.

One of the key features of the AT27C080-90TU is its single 5V power supply operation, which simplifies power management in embedded systems. Additionally, it supports a wide temperature range, making it a versatile choice for applications operating in extreme environments, from industrial controls to automotive electronics.

Microchip Technology has equipped the AT27C080-90TU with programming support by leading programmer manufacturers, ensuring ease of integration and programming for developers. This compatibility streamlines the development process, allowing for quick and efficient programming of the memory during the manufacturing phase or in the field.

In summary, the AT27C080-90TU from Microchip Technology is a robust, high-speed 8Mb EPROM chip that offers a reliable storage solution for a wide array of applications. Its fast access time, compact form factor, and compatibility with standard programming equipment make it an excellent choice for designers seeking a non-volatile memory component that does not compromise on performance or reliability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess