EN
  • EN
  • DE

AT27C1024-12JI

Part No AT27C1024-12JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 64K x 16
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.6x16.6)
Base Product Number AT27C1024
Standard Package 27 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565375-AT27C1024-12JI
Ultra Librarian 3D Model Ultra Librarian AT27C1024-12JI CAD Model

Description

Product Overview: AT27C1024-12JI from Microchip Technology

The AT27C1024-12JI is a high-performance One-Time Programmable (OTP) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This integrated circuit is designed to offer a reliable and durable storage solution for various applications that require a non-volatile memory source. With a storage capacity of 1 Megabit (128K x 8), it provides ample space for firmware storage, device configuration, and other critical data that needs to be preserved across power cycles.

Key Features

  • Memory Size: 1 Mbit (128K x 8)
  • Access Time: 120 ns, ensuring quick data retrieval
  • Operating Voltage: 5V supply, making it compatible with a wide range of digital circuits
  • Package: 44-JLCC (J-Lead Ceramic Chip Carrier), offering robust physical protection and reliable connectivity
  • Temperature Range: Industrial (-40°C to +85°C), suitable for harsh environments
  • High-reliability: CMOS technology for lower power consumption and improved endurance

Applications

The AT27C1024-12JI is an excellent memory component for applications that require a fixed program, such as:

  • Embedded systems
  • Boot code storage
  • Medical devices
  • Telecommunications
  • Automotive electronics
  • Industrial control systems

Programming and Erasure

As an OTP EPROM, the AT27C1024-12JI is programmed using an EPROM programmer or device programmer with the appropriate voltage and algorithm support. Once programmed, the data becomes permanent, making it an ideal choice for critical applications where the code must not be altered or tampered with.

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT27C1024-12JI is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. With its long-term data retention and endurance, users can trust this EPROM to maintain the integrity of their valuable data over an extended period.

For designers and engineers looking for a dependable and high-capacity non-volatile memory solution, the AT27C1024-12JI from Microchip Technology is an excellent choice that combines performance, reliability, and compatibility.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess