The AT27C128-15DC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit brought to you by Microchip Technology. This EEPROM device offers a storage capacity of 128 kilobits and is designed to provide a reliable and efficient non-volatile memory solution for a wide range of applications.
Key Features
- Capacity: 128 Kbit (16,384 x 8)
- Speed: 150 ns access time
- Operating Voltage: 5V ± 10% supply voltage
- Temperature Range: Industrial (-40°C to +85°C)
- Package: 28-pin Ceramic Dual In-line Package (CERDIP)
- Endurance: High write endurance with data retention of 10 years
The AT27C128-15DC is tailored for high-speed operations, boasting an access time of 150 nanoseconds, which facilitates swift data retrieval and enhances overall system performance. Its 5V operating voltage is standard in the industry, ensuring compatibility with a wide array of microcontrollers and digital systems.
Applications
With its robust design and reliable data storage capabilities, the AT27C128-15DC is suitable for an extensive range of applications. It is commonly used in:
- Embedded systems
- Microcontroller-based applications
- Industrial control systems
- Telecommunication infrastructure
- Automotive electronics
- Medical devices
Quality and Reliability
Microchip Technology is known for its commitment to quality, and the AT27C128-15DC is no exception. It is designed to meet the rigorous demands of industrial applications, able to operate across a wide temperature range and ensuring data integrity and retention for a minimum of 10 years. The CERDIP package provides additional protection against environmental factors, making it a reliable choice for mission-critical applications.
Overall, the AT27C128-15DC from Microchip Technology is a testament to the company's dedication to providing high-quality, durable, and easy-to-use non-volatile memory solutions that meet the evolving needs of the electronics industry.