EN
  • EN
  • DE

AT27HC642R-55DC

Part No AT27HC642R-55DC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046458-AT27HC642R-55DC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27HC642R-55DC CAD Model

Description

The AT27HC642R-55DC is a high-performance, CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. Offering a storage capacity of 64 kilobits, this EPROM is a reliable choice for applications requiring data or program storage that can be electrically erased and reprogrammed.

Key Features

  • Memory Size: 64Kb (8K x 8)
  • Access Time: 55ns, enabling swift data retrieval
  • Single 5V Power Supply: Simplifies power management in embedded systems
  • CMOS Technology: Offers low power consumption and high noise immunity
  • Package Type: 28-Pin CERDIP, providing robust physical protection
  • Temperature Range: Operates within a temperature range of -40°C to +85°C, suitable for industrial applications
  • Programming Voltage: 12.5V, standard for EPROM technology

Applications

With its versatile features, the AT27HC642R-55DC is ideal for a wide range of applications, including:

  • Embedded systems requiring a non-volatile memory solution
  • Industrial control systems where program storage is crucial
  • Automotive electronics that need to withstand harsh environments
  • Telecommunication infrastructure with a need for dependable firmware storage
  • Medical devices where precision and reliability of stored data are paramount

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the AT27HC642R-55DC is no exception. Each chip undergoes rigorous testing to ensure it meets the high standards expected by industry professionals. Whether you're designing a new system or upgrading an existing one, the AT27HC642R-55DC offers the performance and dependability that modern electronics demand.

For detailed technical specifications, application notes, and support, visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Sony
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess