EN
  • EN
  • DE

AT27LV010A-15TI

Part No AT27LV010A-15TI
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC OTP 1MBIT 150NS 32TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mb (128K x 8)
Access Time 150ns
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 32-TSOP
Win Source Part Number 1019107-AT27LV010A-15TI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT27LV010A-15TI CAD Model

Description

The AT27LV010A-15TI from Microchip Technology is a high-performance, low-voltage, and low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device designed to offer a reliable storage solution for a wide range of applications. This particular EEPROM chip boasts a 1-Megabit capacity, making it suitable for storing firmware, configuration parameters, or any data that requires long-term retention without power.

Key Features:

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 150 ns, providing quick data access for high-speed microprocessors.
  • Operating Voltage: 3V to 3.6V, catering to low-voltage applications and ensuring compatibility with modern digital systems.
  • Package: The device is available in a 32-lead TSOP (Thin Small Outline Package) that is ideal for space-constrained applications.
  • Temperature Range: Industrial grade with an operating temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Programming Support: The AT27LV010A-15TI supports rapid programming algorithms for efficient production throughput.
  • Endurance: It offers high write endurance, making it capable of withstanding a large number of program/erase cycles.
  • Data Retention: Designed for long-term data retention, typically over 20 years, which is crucial for industrial and mission-critical applications.

Applications:

The AT27LV010A-15TI is versatile and can be used in various applications, including but not limited to:

  • Embedded microcontroller storage
  • Boot code storage in computing systems
  • Configuration storage for networking hardware
  • Industrial control systems
  • Medical devices
  • Automotive electronics

With its combination of speed, low power consumption, and robustness, the Microchip Technology AT27LV010A-15TI is an excellent choice for designers looking for a reliable EEPROM solution. Its compatibility with industrial temperature ranges and long-term data retention capabilities make it a highly dependable component for critical data storage needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 133 MHz 8-SOIC
Lowest to $2.4235
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Winbond Electronics
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $1.3098
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess