EN
  • EN
  • DE

AT28BV64-30TC

Part No AT28BV64-30TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 300 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28BV64
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565449-AT28BV64-30TC
Ultra Librarian 3D Model Ultra Librarian AT28BV64-30TC CAD Model

Description

Microchip Technology AT28BV64-30TC EEPROM

The AT28BV64-30TC is a high-performance, 64-Kilobit parallel EEPROM designed and manufactured by Microchip Technology. This non-volatile memory device offers a robust storage solution for a wide range of applications that require data retention after power-off. The AT28BV64-30TC is ideal for use in embedded systems, microcontroller-based applications, and various electronic products where reliable and durable data storage is essential.

With a storage capacity of 64 Kilobits, this EEPROM provides ample space for firmware storage, configuration parameters, or any other data that needs to be preserved between power cycles. The device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-power applications and battery-operated devices. The 30ns access time ensures fast data retrieval, which is crucial for performance-critical systems.

The AT28BV64-30TC features a parallel interface for high-speed data transfer, and it comes in a 28-pin TSOP package, which is both space-saving and easy to integrate into PCB designs. This EEPROM is also designed with industry-standard pinouts, which facilitates easy drop-in replacement for similar memory devices without the need for extensive redesigns.

Microchip Technology's commitment to quality is evident in the AT28BV64-30TC's design, which includes hardware and software data protection schemes to prevent accidental data corruption. The device also supports a full static operation, which means no external clocks or timing strobes are required for operation.

For developers and engineers, the AT28BV64-30TC offers a reliable and flexible storage solution that can be easily programmed and erased. The device supports 10,000 write/erase cycles and a data retention of 10 years, ensuring the longevity and durability of the data stored within.

In summary, the AT28BV64-30TC from Microchip Technology is a versatile, high-speed EEPROM that provides a dependable non-volatile memory solution for a wide array of electronic designs, ensuring data integrity and system reliability.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess