EN
  • EN
  • DE

AT28C16E-15SI

Part No AT28C16E-15SI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 200µs
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number AT28C16
Standard Package 31 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565488-AT28C16E-15SI
Ultra Librarian 3D Model Ultra Librarian AT28C16E-15SI CAD Model

Description

Microchip Technology AT28C16E-15SI EEPROM

The Microchip Technology AT28C16E-15SI is a high-performance, 16-kilobit Parallel EEPROM designed for use in a wide variety of high-speed memory applications. This EEPROM, with its 2,048 x 8-bit organization, offers a flexible non-volatile storage solution that allows for byte-level read and write operations, making it ideal for parameter storage, firmware updates, and configuration settings in various electronic systems.

One of the standout features of the AT28C16E-15SI is its fast access time of 150 ns, which ensures rapid data retrieval, enhancing the overall performance of the systems it is integrated with. This speed is complemented by its low-power consumption, making it suitable for battery-operated and power-sensitive applications.

The device operates over a wide voltage range of 4.5V to 5.5V and is equipped with a hardware-controlled write protection feature that prevents accidental data corruption during power transitions. The AT28C16E-15SI also offers an extended temperature range, making it reliable in various environmental conditions.

Integration of the AT28C16E-15SI into a system is made seamless with its industry-standard 28-pin SOIC package, which is compatible with many PCB layouts and designs. The EEPROM also supports a parallel interface, which allows for easy connection with microcontrollers and other digital logic circuits.

Microchip Technology's commitment to quality is evident in the AT28C16E-15SI, which is manufactured to meet high standards of durability and longevity. It is designed to withstand a minimum of 100,000 write cycles and has a data retention period of at least 10 years, ensuring that critical data is preserved over time.

In summary, the AT28C16E-15SI from Microchip Technology is a robust, reliable EEPROM that offers fast access times, low power consumption, and a wide operating voltage range. It is a perfect choice for designers looking for a non-volatile memory component that is both flexible and easy to integrate into a variety of electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess