EN
  • EN
  • DE

AT28C17-15JI

Part No AT28C17-15JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C17
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565489-AT28C17-15JI
Ultra Librarian 3D Model Ultra Librarian AT28C17-15JI CAD Model

Description

Microchip Technology AT28C17-15JI EEPROM

The AT28C17-15JI is a high-performance, 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular model of EEPROM offers a robust storage solution for applications that require data retention without power and the flexibility to be programmed and erased multiple times.

Key Features:

  • Memory Size: The device provides 16 Kilobits (2K x 8) of memory, offering ample space for firmware storage, configuration settings, or any other data that needs to be preserved across power cycles.
  • Speed: With an access time of 150 ns, the AT28C17-15JI allows for rapid data retrieval, making it an excellent choice for performance-critical applications.
  • Operating Voltage: The device operates within a voltage range of 4.5V to 5.5V, making it compatible with most 5V systems and ensuring stable performance.
  • Temperature Range: Designed to withstand industrial temperature ranges, this EEPROM operates between -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: The AT28C17-15JI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint and is well-suited for space-constrained applications.
  • Endurance: It boasts an endurance of 100,000 write cycles, guaranteeing a long operational lifespan for devices that require frequent data updates.
  • Data Retention: With a data retention period of 10 years, users can trust that their data will be preserved over a significant period of time.

Applications:

The AT28C17-15JI is versatile and can be used in a variety of applications, including:

  • Embedded systems that require non-volatile memory storage
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics

With its combination of durability, reliability, and ease of integration, the Microchip Technology AT28C17-15JI EEPROM is an excellent choice for designers and engineers looking for a dependable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess