EN
  • EN
  • DE

AT28C256-15SI

Part No AT28C256-15SI
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 150NS 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 1019180-AT28C256-15SI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT28C256-15SI CAD Model

Description

Product Overview: AT28C256-15SI from Microchip Technology

The AT28C256-15SI is a high-performance 256K (32K x 8) Parallel EEPROM from Microchip Technology, offering a versatile storage solution for a wide range of applications. Designed with reliability and durability in mind, this EEPROM provides non-volatile memory storage, ensuring data retention without the need for a power source.

With its fast access time of 150 ns, the AT28C256-15SI facilitates quick read operations, making it an ideal choice for performance-critical applications. The device operates across a standard industrial temperature range, ensuring stable performance under varying environmental conditions.

Key Features:

  • Capacity: 256K (32K x 8) provides ample storage for configuration parameters, boot code, and other critical data.
  • Access Time: Fast read access time of 150 ns allows for efficient data retrieval, enhancing overall system responsiveness.
  • Operating Voltage: The device supports a 5V ±10% supply voltage, making it compatible with a broad range of legacy and contemporary systems.
  • Endurance: Rated for a minimum of 100,000 write cycles, the AT28C256-15SI is built to last and can handle frequent data updates.
  • Data Retention: Guaranteed data retention for a minimum of 10 years, providing long-term data stability.
  • Package: Available in a 28-lead, 0.300" wide, plastic Small Outline (SOIC) package, it is suitable for space-constrained applications.
  • Temperature Range: Operates reliably across an industrial temperature range of -40°C to +85°C.
  • Programming: The device supports byte write operation, making it easy to update data one byte at a time.

The AT28C256-15SI also features JEDEC standard pinouts and is compatible with the industry-standard JEDEC byte-wide electrically erasable PROMs. This ensures easy integration into existing designs, reducing development time and simplifying product upgrades or migrations.

Whether used in embedded systems, telecommunications, computing, or industrial control applications, the AT28C256-15SI from Microchip Technology provides a reliable and flexible non-volatile memory solution that designers can trust to preserve critical data and enhance system performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess