EN
  • EN
  • DE

49Y3745

Part No 49Y3745
Manufacturer IBM
Catalog Memory - Modules
Description DDR3-1333 256Mx72 ECC Reg/RDIMM LP (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948983-49Y3745
Series *
Ultra Librarian 3D Model Ultra Librarian 49Y3745 CAD Model

Description

The IBM 49Y3745 is a memory module, likely a DIMM (Dual Inline Memory Module), intended for use in IBM's server and workstation systems. Memory modules are fundamental to computer performance, providing the working storage for applications and data. The 49Y3745 contributes to system responsiveness and efficiency by facilitating rapid data access.

Applications

  • IBM System x Servers
  • IBM BladeCenter Servers
  • IBM System z Mainframes (potentially, depending on technology generation)
  • High-performance computing
  • Virtualization environments
  • Database servers

Features

  • DDR3 or DDR4 SDRAM technology (depending on the system)
  • ECC (Error-Correcting Code) for enhanced data integrity
  • Registered DIMM (RDIMM) or Load-Reduced DIMM (LRDIMM) configuration
  • Specific memory capacity (e.g., 4GB, 8GB, 16GB, 32GB)
  • Specific memory speed (e.g., 1333 MHz, 1600 MHz, 1866 MHz, 2133 MHz)
  • Gold-plated connectors for reliable connectivity

Benefits

  • Increased system speed and efficiency
  • Improved multitasking capabilities
  • Enhanced data reliability due to ECC memory
  • Reduced risk of system errors and crashes
  • Optimal server performance for demanding applications
  • Simplified memory upgrades

Additional Details

The IBM 49Y3745 is designed to meet the rigorous standards of IBM servers and workstations. The inclusion of ECC (Error-Correcting Code) is particularly crucial for server applications, as it detects and corrects memory errors that can lead to data corruption and system instability. Registered DIMMs (RDIMMs) improve signal integrity in high-density memory configurations, while Load-Reduced DIMMs (LRDIMMs) offer even greater density and lower power consumption, making them suitable for large-scale server deployments.

It is essential to consult the IBM documentation or a memory compatibility guide to determine the specific requirements of the target system before installing the 49Y3745 module. Factors such as the supported DDR generation, memory speed, and DIMM type must be carefully considered to ensure compatibility and optimal performance. Mixing different types of memory modules may result in reduced performance or system instability.

You May Also Be Interested in

Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess