EN
  • EN
  • DE

AT28C256-25LM/883

Part No AT28C256-25LM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PARALLEL 32LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 250 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 32-CLCC
Supplier Device Package 32-LCC (11.43x13.97)
Base Product Number AT28C256
Standard Package 34 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565506-AT28C256-25LM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-25LM/883 CAD Model

Description

Microchip Technology's AT28C256-25LM/883 EEPROM

The AT28C256-25LM/883 is a high-performance 256K (32K x 8) Parallel EEPROM device from Microchip Technology, renowned for its reliability and ease of use. This particular model boasts a 250ns access time, making it an excellent choice for applications that require fast data retrieval without compromising on storage capacity.

Key Features

  • Capacity: The EEPROM provides a substantial storage space of 256 kilobits, organized as 32,768 words of 8 bits each.
  • Speed: With an access time of 250 nanoseconds, it ensures quick data access, suitable for performance-critical applications.
  • Power Efficiency: It operates at a voltage range of 4.5V to 5.5V, striking a balance between power consumption and performance, making it ideal for battery-operated devices.
  • Temperature Range: The device is designed for military-level applications, featuring an extended temperature range that meets the MIL-STD-883 standard.
  • Endurance: The EEPROM can withstand up to 100,000 write cycles, ensuring longevity and reliability for data storage needs.
  • Data Retention: It offers an impressive data retention period of 10 years, providing peace of mind for long-term data integrity.
  • Package: The AT28C256-25LM/883 comes in a robust CERDIP package, which is suitable for harsh environments and ensures the protection of the internal circuitry.
  • Compatibility: It features a JEDEC standard byte-wide pinout, which makes it compatible with most 28-pin EEPROMs, allowing for easy upgrades or replacements in existing systems.

Applications

The versatility of the AT28C256-25LM/883 makes it an ideal EEPROM choice for a wide range of applications. It is particularly well-suited for use in:

  • Industrial and automotive control systems
  • Military and aerospace electronics
  • Telecommunication infrastructure
  • Medical equipment
  • Complex programmable logic devices (CPLDs)

With its robust design and advanced features, the AT28C256-25LM/883 from Microchip Technology stands out as a reliable and durable EEPROM solution that can meet the stringent requirements of high-end, mission-critical systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess