Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT28C64
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565528-AT28C64-12PC
Ultra Librarian 3D Model Ultra Librarian AT28C64-12PC CAD Model

Description

Microchip Technology AT28C64-12PC

The AT28C64-12PC is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit by Microchip Technology, designed to offer a flexible and reliable storage solution for various electronic applications. This 64-kilobit EEPROM provides a convenient and efficient way to store data that must be preserved during power loss or when the need to update the stored information arises.

Key Features:

  • Memory Size: The device boasts a 64K (8K x 8) memory size, providing ample space for code or data storage for a wide range of applications.
  • Access Time: With a fast access time of 120 ns, the AT28C64-12PC ensures quick data retrieval, enhancing the performance of the systems it is integrated into.
  • Operating Voltage: It operates at a voltage range of 5V, which is compatible with standard TTL levels and makes it suitable for various digital circuits.
  • Programming: The device can be easily programmed via a simple two-wire serial interface, making it user-friendly and accessible for both hobbyists and professionals.
  • Endurance: The AT28C64-12PC is capable of withstanding 100,000 write/erase cycles, ensuring a long operational lifespan and reliability.
  • Data Retention: It offers a data retention period of at least 10 years, providing a stable and durable storage solution.
  • Temperature Range: This EEPROM operates within an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.
  • Packaging: The device comes in a 28-pin, 0.600-inch wide, plastic DIP package, which is a common and easy-to-handle form factor for electronic components.

The AT28C64-12PC is ideal for applications that require fast and reliable non-volatile memory. Its ease of integration, coupled with Microchip Technology's reputation for producing high-quality semiconductor products, makes it a top choice for designers and engineers looking to incorporate EEPROM functionality into their systems. Whether it's used in embedded systems, computers, industrial controls, or telecommunications equipment, the AT28C64-12PC offers a versatile and robust memory storage solution.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $2.5574
ECAD model for IS43R16160B-6TL-TR
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
ECAD model for 71V416L10PH
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
ECAD model for M45PE80-VMP6
Macronix
IC FLASH 32MBIT SPI/QUAD 8SOP
Lowest to $1.9559
ECAD model for MX25R3235FM2IL0
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Lowest to $3.7172
ECAD model for M95512-DWDW4TP/K
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $79.0840
ECAD model for MT25QU01GBBB1EW9-0SIT TR
ISSI, Integrated Silicon Solution Inc
Lowest to $0.1837
ECAD model for IS24C01-3ZL
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $71.8182
ECAD model for MT47H128M16RT-25E IT:C TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention