EN
  • EN
  • DE

M95512-DWDW4TP/K

Part No M95512-DWDW4TP/K
Manufacturer STMicroelectronics
Catalog Memory
Description IC EEPROM 512KBIT SPI 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface SPI
Clock Frequency 16 MHz
Write Cycle Time - Word, Page 4ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 145°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number M95512
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1371473-M95512-DWDW4TP/K
Ultra Librarian 3D Model Ultra Librarian M95512-DWDW4TP/K CAD Model

Description

The M95512-DWDW4TP/K is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned semiconductor manufacturer, STMicroelectronics. This product is designed to provide a high level of performance, reliability, and flexibility, making it an ideal storage solution for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The M95512-DWDW4TP/K boasts a substantial 512 Kbit capacity, making it suitable for applications that require a moderate amount of data storage without the need for frequent updates.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, ensuring easy integration with most microcontrollers and providing a simple yet fast communication protocol.
  • Speed: The device offers fast read and write speeds, which are essential for applications where data needs to be accessed or stored quickly.
  • Supply Voltage: It operates over a wide range of supply voltages, accommodating various system design requirements and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The EEPROM is designed to operate across an extended temperature range, making it suitable for harsh environments often found in automotive and industrial applications.

Applications

The versatile nature of the M95512-DWDW4TP/K allows it to be used in a variety of applications, including:

  • Parameter storage for industrial control systems
  • Configuration settings for consumer electronics
  • Data logging in automotive systems
  • Calibration data storage for sensors and instrumentation

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the M95512-DWDW4TP/K is no exception. The device is manufactured using robust processes that ensure high endurance and data retention. It also features write protect mechanisms to prevent unintended alterations, securing the integrity of the stored data.

In conclusion, the M95512-DWDW4TP/K from STMicroelectronics is a high-quality EEPROM that offers a reliable and efficient solution for data storage needs across various industries. With its robust feature set and flexibility, it stands out as a top choice for designers looking for a non-volatile memory component.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess