EN
  • EN
  • DE

AT28HC256-70TC

Part No AT28HC256-70TC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT 70NS 28TSOP / EEPROM Parallel 256K-bit 32K x 8 5V 28-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kb (32K x 8)
Write Cycle Time - Word, Page 10ms
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 28-TSSOP (0.465", 11.80mm Width)
Manufacturer Package 28-TSOP
Win Source Part Number 768956-AT28HC256-70TC
Popularity Medium
Supply and Demand Status Limited
Family Name AT28HC256
Introduction Date November 25, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT28HC256-70TC CAD Model

Description

Microchip Technology AT28HC256-70TC Overview

The AT28HC256-70TC is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, designed for applications that require fast and flexible non-volatile memory storage. With its 70ns access time, this EEPROM provides the speed necessary for high-speed microprocessors and the reliability expected from Microchip's EEPROM products.

Key Features

  • Memory Size: 256K-bit (32K x 8)
  • Access Time: 70 nanoseconds
  • Operating Voltage: 5V ±10% for read and write operations
  • Temperature Range: -40°C to +85°C, making it suitable for industrial applications
  • Package: 28-lead, thin small-outline package (TSOP), providing space-saving advantages
  • Endurance: 100,000 write cycles, ensuring long-term reliability for write-intensive applications
  • Data Retention: Guaranteed for 10 years
  • Fast Write Cycle Time: 10ms maximum, allowing quick updates to memory contents

Applications

The AT28HC256-70TC is ideally suited for a wide range of applications, such as:

  • Embedded control systems
  • Medical devices
  • Industrial process control
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Product Advantages

This EEPROM device from Microchip offers several advantages for designers and engineers:

  • High-Speed Operation: Meets the requirements of high-speed data environments.
  • Easy Integration: The parallel interface ensures compatibility with most microcontrollers and processors, allowing for easy integration into existing designs.
  • Low Power Consumption: CMOS technology ensures low power dissipation, which is critical for battery-operated devices.
  • Flexible: The byte-write capability provides the flexibility to update data byte by byte, which is essential for parameter adjustments and data storage.

In conclusion, the AT28HC256-70TC from Microchip Technology is a robust and reliable EEPROM solution that offers high-speed data access, durability, and ease of use for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess