EN
  • EN
  • DE

AT29LV010A-12JC

Part No AT29LV010A-12JC
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT 120NS 32PLCC / NOR Flash Parallel 3V/3.3V 1M-bit 128K x 8 120ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Write Cycle Time - Word, Page 20ms
Access Time 120ns
Memory Interface Parallel
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768971-AT29LV010A-12JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT29LV010A
Introduction Date May 16, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT29LV010A-12JC CAD Model

Description

Microchip Technology's AT29LV010A-12JC

The AT29LV010A-12JC from Microchip Technology is a high-performance, 1-megabit flash memory chip that combines durability with speed, making it an ideal choice for a wide range of applications where reliable data storage is essential. This device operates on a single 3-volt power supply (2.7V to 3.6V), which makes it suitable for battery-powered devices and low-power applications.

With a 128K x 8 configuration, the AT29LV010A-12JC offers ample space for firmware storage, boot code, or other program data that requires quick and reliable access. The chip's 12 nanosecond access time ensures that data retrieval is both swift and efficient, contributing to the overall performance of the system it is integrated into.

One of the key features of the AT29LV010A-12JC is its sector erase capability, which allows for individual sectors of 256 bytes each to be erased and reprogrammed without affecting the data stored in other sectors. This provides flexibility for applications that need to update certain blocks of data regularly while keeping the rest of the program intact.

The packaging of the AT29LV010A-12JC is a 32-lead PLCC (Plastic Leaded Chip Carrier), which is known for its robustness and ease of handling in manufacturing processes. This package type also offers good thermal performance and takes up minimal board space, which is advantageous for compact system designs.

Moreover, Microchip Technology ensures that the AT29LV010A-12JC meets high standards of reliability and endurance. The flash memory is rated for a minimum of 10,000 write/erase cycles, guaranteeing longevity even in environments where data is frequently updated. Additionally, data retention is rated at a minimum of 20 years, providing peace of mind for applications where long-term data integrity is critical.

In summary, the AT29LV010A-12JC is a versatile, low-power flash memory solution that offers fast access times, flexible sector erasure, and a compact form factor, backed by the reliability that is synonymous with Microchip Technology. Whether used in telecommunications, computing, automotive, or industrial control systems, this flash memory chip is designed to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
Microchip Technology
IC FLASH 4MBIT SPI 80MHZ 8SOIC / FLASH Memory IC 4Mb (512K x 8) SPI 80 MHz 8-SOIC
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us
Samsung
Flash 4G 512M*8 D-die 2.7^3.6V Lead Free
Need more? Email Us
GigaDevice Semiconductor
8MBIT NOR FLASH /3.3V /USON8 3*2 / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 133 MHz 7 ns 8-USON (2x3)
Lowest to $0.4399
Toshiba Semiconductor and Storage
NOR Flash Parallel 3V/3.3V 128Mbit 16M/8M x 8bit/16bit 65ns 56-Pin TSOP-I
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
Samsung
KFG2G16Q2M-DEB8 Samsung
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess