EN
  • EN
  • DE

AT30TSE752A-XM8M-B

Part No AT30TSE752A-XM8M-B
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -55C-125C 8MSOP / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-TSSOP/MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Sensor Type Digital, Local
Sensing Temperature - Local -55°C ~ 125°C
Output Type I²C/SMBus
Voltage - Supply 1.7V ~ 5.5V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Accuracy - Highest (Lowest) ±1°C (±3°C)
Test Condition 0°C ~ 85°C (-40°C ~ 125°C)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP/MSOP
Base Product Number AT30TSE752
Other Names 1611-AT30TSE752A-XM8M-B,1611-AT30TSE752A-XM8M-BINACTIVE,1611-AT30TSE752A-XM8M-B
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1234044-AT30TSE752A-XM8M-B
Ultra Librarian 3D Model Ultra Librarian AT30TSE752A-XM8M-B CAD Model

Description

The AT30TSE752A-XM8M-B is a temperature sensor from Microchip Technology. It has analog and digital output and comes in a tube package.

  • Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, and Shutdown Mode
  • Output Type: I²C/SMBus
  • Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
  • Resolution: 11 b
  • Sensor Type: digital, local
  • Sensing Temperature - Local: -55°C ~ 125°C
  • Sensing Temperature - Remote: none
  • Accuracy - Highest (Lowest): ±1°C (±3°C)
  • Voltage Supply: 1.7V ~ 5.5V
  • Package/Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
  • Supplier Device Package: 8-TSSOP/MSOP
  • Operating Temperature Range: -55°C ~ 125°C
  • Compliance: EAR99

You May Also Be Interested in

Texas Instruments
LM70 SPI/MICROWIRE 10-Bit plus Sign Digital Temperature Sensor | SENSOR DIGITAL -55C-150C 8VSSOP
Lowest to $3.0408
Microchip Technology
Three-Zone Thermal Supervisor | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $1.7749
Maxim Integrated
SENSOR DIGITAL -55C-125C SOT23-6
Lowest to $3.6590
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39
Lowest to $25.0299
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Sensirion AG
STS30-DIS Sensirion Board Mount Temperature Sensors Calibrated Digital Temperature Sensor datasheet, inventory, & pricing.
Lowest to $1.8918
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2624 $58.8224
63+ $1.8563 $116.9469
97+ $1.7983 $174.4351
133+ $1.7403 $231.4599
172+ $1.6823 $289.3556
230+ $1.5082 $346.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess