EN
  • EN
  • DE

AT32UC380512U

Part No AT32UC380512U
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018182-AT32UC380512U
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT32UC380512U CAD Model

Description

Microchip Technology's AT32UC3A0512U Microcontroller

The AT32UC3A0512U is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to meet the demands of sophisticated embedded systems. This advanced microcontroller is part of the AVR32 UC3 series, which is renowned for its high data throughput and real-time performance, making it an ideal choice for applications such as industrial control systems, medical devices, automotive electronics, and multimedia gadgets.

At the heart of the AT32UC3A0512U lies a powerful 32-bit RISC processor core that can run at speeds up to 66 MHz. With its rich set of peripherals and extensive interrupt capabilities, this microcontroller is engineered to handle multiple tasks efficiently and reliably. It is equipped with 512 KB of embedded Flash memory for program storage and 64 KB of SRAM, ensuring ample space for complex applications and data handling.

The AT32UC3A0512U also features a full-speed USB 2.0 device and embedded host function, providing seamless connectivity options for a wide range of applications. The integrated DMA controller further enhances data transfer efficiency, allowing for high-speed movement of data without burdening the CPU.

For developers looking to interface with external hardware, the microcontroller includes a variety of communication interfaces such as SPI, I2C, USART, and CAN. These interfaces, along with the 16-bit stereo audio DAC and PWM channels, make it a versatile choice for multimedia applications.

Security and data integrity are also focal points of the AT32UC3A0512U, featuring a built-in hardware random number generator and a unique ID for secure key storage. Power management is another area where this microcontroller excels, with features like multiple power-saving modes and on-chip voltage regulators to extend battery life in portable devices.

Overall, the AT32UC3A0512U from Microchip Technology is a robust and feature-rich microcontroller that offers a perfect blend of performance, connectivity, and power efficiency, making it a prime choice for engineers and developers working on cutting-edge electronic products and systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Sony
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess