EN
  • EN
  • DE

AT32UC3A4256HHB-C1UR

Part No AT32UC3A4256HHB-C1UR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description EDBG - EDBG / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Package Tape & Reel
Base Product Number AT32UC3
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1351371-AT32UC3A4256HHB-C1UR
Ultra Librarian 3D Model Ultra Librarian AT32UC3A4256HHB-C1UR CAD Model

Description

The AT32UC3A4256HHB-C1UR is a high-performance, 32-bit AVR microcontroller from Microchip Technology, designed to offer an optimal balance between power consumption and processing capability. This microcontroller is a perfect choice for embedded system designers who require a robust platform with ample computational power and low power usage.

Key Features:

  • High-Performance CPU: At the heart of the AT32UC3A4256HHB-C1UR is a 32-bit AVR32UC core that can run at up to 66 MHz, providing a maximum of 1.35 DMIPS/MHz. This makes it suitable for complex and demanding applications.
  • Memory: Equipped with 256KB of in-system self-programmable flash, 64KB of SRAM, and 16KB of ROM, the device is well-suited for applications requiring significant code storage and high-speed data processing.
  • Connectivity: The device includes a host of communication interfaces, including USB 2.0 Full Speed (12 Mbps) and OTG, SPI, I2C, USART, and CAN, making it highly versatile for connecting with other components in a system.
  • Power Efficiency: The microcontroller operates at a voltage range of 1.65V to 3.6V, ensuring low power consumption for battery-powered and portable applications. Its power-saving modes further extend battery life for energy-critical designs.
  • Digital and Analog Functionality: It features a rich set of peripherals, including PWM, timer/counters, ADC, and DAC, supporting both digital and analog functionality within a single chip.
  • Package: The AT32UC3A4256HHB-C1UR comes in a 64-pin QFN package, which is compact and suitable for space-constrained applications.
  • Temperature Range: The device operates over the industrial temperature range, making it reliable in extreme conditions.

Applications:

The versatility of the AT32UC3A4256HHB-C1UR makes it an excellent choice for a wide array of applications, including industrial control systems, medical devices, automotive electronics, and IoT devices that require robust control with connectivity options.

Support and Resources:

Microchip Technology provides extensive support for the AT32UC3A4256HHB-C1UR through its development tools, software libraries, and online resources to streamline the development process and help bring products to market faster.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6178 $63.0890
12+ $10.3531 $124.2372
18+ $10.0296 $180.5328
24+ $9.7061 $232.9464
31+ $9.3825 $290.8575
42+ $8.4119 $353.2998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess